Catalog Object Cloud
ASUS

ASUS PRIME B860M-A WIFI Intel B860 LGA 1851 (Socket V1) micro ATX

Product code:
90MB1JY0-M0EAY0
Brand:
ASUS
Product name:
PRIME B860M-A WIFI
GTIN (EAN/UPC):
4711387806289
Bullet Points ASUS PRIME B860M-A WIFI Intel B860 LGA 1851 (Socket V1) micro ATX:
  • Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
  • PC micro ATX Intel B860 7.1 channels
  • DDR5-SDRAM 4 DIMM Maximum internal memory: 256 GB
  • HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 6
  • BIOS type: UEFI AMI 256 Mbit
  • 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 6E (802.11ax) Bluetooth 5.3
Long product name ASUS PRIME B860M-A WIFI Intel B860 LGA 1851 (Socket V1) micro ATX:
Intel B860 Chipset, 4 x DIMM slots, max. 256GB, DDR5 Supports up to 8666+MT/s (OC), Non-ECC,Un-buffered ,Clocked Unbuffered DIMM (CUDIMM)
ASUS PRIME B860M-A WIFI Intel B860 LGA 1851 (Socket V1) micro ATX:
B860M-A WIFI
ASUS PRIME series motherboards are expertly engineered to unleash the full potential of the latest Intel® Core™ Ultra Processors (Series 2). Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME B860M-A WIFI motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.