Catalog Object Cloud
TCL

TCL RM9L 115RM9L TV 2.92 m (115") 4K Ultra HD Smart TV Wi-Fi Black 9000 cd/m²

Product code:
115RM9L
Brand:
TCL
Product family:
RM9L
Product name:
115RM9L
GTIN (EAN/UPC):
5901292529840
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
Products you can control through Echo and Alexa-enabled Devices.
Google Assistant is ready to help when and where you need it. Manage your schedule, get help with everyday tasks, control smart home devices, enjoy your entertainment, and much more.
F means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points TCL RM9L 115RM9L TV 2.92 m (115") 4K Ultra HD Smart TV Wi-Fi Black 9000 cd/m²:
  • Flat 2.92 m (115") RGB-Mini LED RGB Mini LED
  • 4K Ultra HD 3840 x 2160 pixels 16:9
  • 9000 cd/m² 5.7 ms 7000:1 PPI (Picture Performance Index) 5800
  • DVB-C, DVB-S2, DVB-T2 NTSC, PAL, SECAM
  • Smart TV Internet TV Screen mirroring Built-in Chromecast
  • Wi-Fi Ethernet LAN Bluetooth
  • High Dynamic Range (HDR) supported
  • VESA mounting 1000 x 600 mm
  • F 200 kWh 880 W