Catalog Object Cloud
Conceptronic

Conceptronic DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD

Product code:
DONN35S
Brand:
Conceptronic
Product name:
DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD
GTIN (EAN/UPC):
4015867244319
Bullet Points Conceptronic DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD:
  • Connector: USB-C to Dual HDMI/GbE/USB-C PD/USB-C 5Gbps/USB-A 5Gbps docking stand
  • Video output: Dual HDMI up to 4K 60Hz in single or dual display mode
  • Display support: MST dual extended display on Windows
  • Power Delivery: USB-C PD pass-through up to 100W
  • USB ports: USB 3.2 Gen 1 SuperSpeed 5Gb/s (USB-C 5Gbps x1, USB-A 5Gbps x2)
  • Ethernet: Gigabit Ethernet up to 1000Mbps
  • Compatibility: Windows, macOS, ChromeOS
  • Installation: Simple Plug and Play
  • Ergonomics: 5 adjustable height levels for optimal positioning
  • Build: Aluminum construction for durability and heat dissipation
  • Design: Anti-slip pads for device protection and stability
Long product name Conceptronic DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD:
DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD
Conceptronic DONN35S Laptop Stand with 7-in-1 USB-C Docking Station, HDMI 4K60Hz x 2, GbE, USB-C 5Gbps, USB-A 5Gbps x 2, 100W USB PD:
Upgrade your workspace with the Laptop Stand with 7-in-1 USB-C MST Docking Station, a versatile solution that combines ergonomic comfort with powerful connectivity. Designed for modern professionals, it transforms a single USB-C port into a complete workstation while elevating your laptop for improved posture and airflow.

Equipped with dual HDMI outputs supporting up to 4K 60Hz, it enables high-quality visuals for single or dual display setups. MST support on Windows allows extended desktop configurations, enhancing productivity across multiple screens. The integrated Gigabit Ethernet port delivers stable wired network performance, while USB 3.2 Gen 1 ports provide fast data transfer speeds up to 5Gb/s for your essential peripherals.

With USB-C Power Delivery pass-through up to 100W, you can charge your laptop while using the dock, ensuring uninterrupted performance. The stand features 5 adjustable height levels for optimal ergonomic positioning, while the durable aluminum construction enhances heat dissipation. Anti-slip pads keep your device secure, making it an ideal all-in-one solution for efficient and comfortable working environments.