Catalog Object Cloud
ASUS

ASUS ROG STRIX LC III 360 ARGB Processor All-in-one liquid cooler 12 cm Black

Product code:
90RC00W1-M0UAY0
Brand:
ASUS
Product name:
ROG STRIX LC III 360 ARGB
GTIN (EAN/UPC):
4711387579671
Bullet Points ASUS ROG STRIX LC III 360 ARGB Processor All-in-one liquid cooler 12 cm Black:
  • Processor All-in-one liquid cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, LGA 1851, Socket AM4, Socket AM5
  • Pulse-width modulation (PWM) support
  • 120 x 120 x 25 mm
  • Black
Warranty:
6 years
Long product name ASUS ROG STRIX LC III 360 ARGB Processor All-in-one liquid cooler 12 cm Black:
2,1" IPS-LCD Display, Gen7 v2 Pump, 3x ROG ARGB, 2200 RPM, 3.92mm H2O, 70,38 CFM, 0dB
ASUS ROG STRIX LC III 360 ARGB Processor All-in-one liquid cooler 12 cm Black:
Elevate Your Style. Empower Your Cooling.
Achieve optimal performance and stunning aesthetics with the ROG Strix LC III 360 ARGB, featuring the latest generation Asetek’s new Gen7 v2 pump and ROG ARGB radiator fans. Effortlessly tackle the heat generated by AMD Ryzen™ and Intel® Core™ processors to unleash limitless power. Enjoy enhanced installation flexibility with a 360° rotatable water block that accommodates various mounting options. Explore a spectrum of Aura lighting modes to elevate the visual appeal of your gaming build. And embrace the perfect blend of efficiency and exquisite design for an unparalleled experience.

Cool Beyond Limits
The ROG Strix LC III 360 ARGB features a new and quieter Asetek Gen7 V2 pump with updated cold plate technology capable of an additional 100 watts of cooling and temperatures up to 0.5° C lower*. Elevate CPU cooling efficiency for unmatched stability under intense workloads.

* Compared to Asetek Gen7 pump

Experience the Freedom
An innovative 360° rotatable water block features a magnetic design, offering unprecedented flexibility in water cooling installation.