Catalog Object Cloud
UNYKAch

UNYKAch UK1116 106.7 cm (42") Black

Product code:
UK720201
Brand:
UNYKAch
Product name:
UK1116
GTIN (EAN/UPC):
6974560221073
Bullet Points UNYKAch UK1116 106.7 cm (42") Black:
  • Support for monitors / TVs up to 20 kg, made of high-strength steel and painted with electrostatic paint for a perfect finish
  • Maximum VESA: 200 x 200 mm (compatible with VESA 75 x 75, 100 x 100, 200 x 100, 200 x 200 mm)
  • Tilt angle: ﹢10~ -10°, swivel angle: -90º / 90º (depends on the installation and available space)
  • Wall distance: adjustable between 40 and 360 mm
  • Multi-language instruction manual
Long product name UNYKAch UK1116 106.7 cm (42") Black:
13″-42″ TV, Max. 20 kg, VESA, 0.85 kg
UNYKAch UK1116 106.7 cm (42") Black:
UNIVERSAL ARTICULATED WALL MOUNT TILTABLE AND SWIVELING UK1116
13″-42″ TV / Monitors

UNYKAch Articulated Wall Mount for Flat and Curved Screens 13-42 Inches (up to 20 kg), Tiltable and Swiveling, VESA max 200 x 200 mm.
Turn your entertainment moments into a unique experience with our UK11160 articulated wall mount. This sturdy and stylish mount has been designed to provide you with maximum flexibility, allowing you to adjust your television in any direction. Tilt, swivel, and extend your screen to achieve the perfect angle in any room.

UNIVERSAL COMPATIBILITY

The UNYKAch UK11160 mount is compatible with a wide range of TV and monitor sizes (from 13 to 42 inches / 20 kg), ensuring a perfect fit for your screen. From small TVs to larger models, this mount is the ideal choice for any space. Suitable for VESA sizes of 200 x 200, 300 x 200, 400 x 200, 300 x 300, 400 x 300, 400 x 400.

HIGH-QUALITY MATERIAL

Constructed with durable and resistant materials, our wall mount ensures a secure hold for your television. The robust build and high-quality finishes guarantee a long lifespan.

HIGH-QUALITY MATERIAL

Installing your TV or monitor on the wall has never been easier. Our mount comes with detailed instructions and all the necessary tools for a hassle-free installation. Enjoy your wall-mounted TV in a matter of minutes!

*All specifications and features, as well as color and software versions, may subject to manufacturing changes.
*The availability of the products may vary according to the market. Consult your supplier for promotions and special offers.
*All brands are registered according to the law.