Catalog Object Cloud
ASUS

ASUS ROG Keris Wireless AimPoint mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 36000 DPI

Product code:
90MP02V0-BMUA00
Brand:
ASUS
Product family:
ROG
Product name:
Keris Wireless AimPoint
GTIN (EAN/UPC):
4711081762331
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points ASUS ROG Keris Wireless AimPoint mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 36000 DPI:
  • Perfect precision: 36,000 dpi ROG AimPoint optical sensor with 650 ips and 50 g acceleration rate, plus 1000 Hz polling rate
  • Tri-mode connectivity: Game with RGB on for up to 119 hours with low-latency 2.4 GHz RF, pair up to three devices via Bluetooth® mode, or charge and play with wired USB
  • ROG SpeedNova wireless technology: Delivering low-latency, reliable wireless performance and an optimized power solution in the 2.4 GHz RF mode
  • Lightweight structure: Updated design with durable inner structure keeps mouse weight down to just 75 grams
  • Push-Fit Switch Socket II: Swappable switch design for easy customization; Keris AimPoint includes ROG Micro Switches and is compatible with other 3-pin mechanical and 5-pin optical micro switches
  • PBT L/R buttons: Feature a durable nonslip surface that resists wear or shine to ensure a consistent feel
  • Anti-slip ROG patterned mouse grip tape: Provides users with a more secure grip and an added bit of flair
  • Smooth and fast movements: ROG Paracord and 100% PTFE mouse feet
  • Also available in Moonlight White
Long product name ASUS ROG Keris Wireless AimPoint mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 36000 DPI:
The ROG Keris Wireless AimPoint lightweight 75-gram wireless RGB gaming mouse features a 36,000 dpi ROG AimPoint optical sensor, tri-mode connectivity, ROG SpeedNova wireless technology, swappable mouse switches, ROG Micro Switches, PBT buttons, ROG Paracord, 100% PTFE mouse feet, five programmable buttons, ROG mouse grip tape.
ASUS ROG Keris Wireless AimPoint mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 36000 DPI:
PERFECT PRECISION
Track every movement with unrivalled precision with the ROG AimPoint optical sensor. Featuring sensitivity levels ranging from 100 to 36,000 dpi with industry-leading <1% cpi deviation, the sensor registers movement at speeds of up to 650 inches per second (ips) at up to 50 g acceleration to ensure that your strikes are swift and effective.

TRI-MODE CONNECTIVITY
Connect the Keris Wireless AimPoint any way you want: go with the ultrafast wireless 2.4 GHz RF mode, pair up to three devices with Bluetooth® fast pairing technology, or fast-charge while dominating a game with the wired USB mode.

ROG SpeedNova wireless technology optimizes wireless data transfer to deliver industry-leading low-latency performance.

MADE FOR GAMING MARATHONS
The lightweight design ensures swift mouse movement even in the most hectic battles, and the optimized battery life keeps you running and gunning for days on end.

LIGHTWEIGHT DESIGN
75 GRAMS

The updated internal structure keeps overall weight down to just 75 grams, making long hours of swift swipes and movements an absolute breeze.

ENERGY-EFFICIENT PERFORMANCE
119 HRS

Play wirelessly for up to 119 hours in low-latency 2.4 GHz RF mode.

LEFT AND RIGHT PBT BUTTONS
The buttons have a durable nonslip surface that resists wear or shine, ensuring a consistent feel.

SMOOTH AND FAST MOVEMENTS
Equipped with the extremely flexible and lightweight ROG Paracord and round-edged 100% PTFE mouse feet to minimize snags, maximize movement, and provide an ultra-smooth glide.

ON-THE-FLY DPI
The DPI On-The-Scroll feature enables on-the-fly mouse sensitivity adjustments. Alternatively, you can click the button to cycle through up to four different levels of DPI levels.

AURA LIGHTING
Take style to the next level through an endless spectrum of colors or preset effects with Aura Sync RGB lighting.

ARMOURY CRATE
Armoury Crate’s intuitive UI lets you easily tune the ROG Keris Wireless AimPoint to suit your gameplay style — adjust performance and surface calibration settings, program and map buttons, customize lighting effects, and more. You can even track hardware stats during gameplay for data analysis.