GIGABYTE GeForce RTX 3050 WINDFORCE OC V2 6G NVIDIA 6 GB GDDR6
Product code:
GV-N3050WF2OCV2-6GD
Brand:
GIGABYTE
Product name:
GeForce RTX 3050 WINDFORCE OC V2 6G
GTIN (EAN/UPC):
4719331355081, 0889523045879, 889523045879
Bullet Points GIGABYTE GeForce RTX 3050 WINDFORCE OC V2 6G NVIDIA 6 GB GDDR6:
- NVIDIA GeForce RTX 3050 6 GB GDDR6
- 7680 x 4320 pixels 96 bit 14000 MHz PCI Express 4.0
- HDMI ports quantity: 2 DisplayPorts quantity: 2
- DirectX version: 12 Ultimate OpenGL version: 4.6
Long product name GIGABYTE GeForce RTX 3050 WINDFORCE OC V2 6G NVIDIA 6 GB GDDR6:
GeForce RTX 3050, 1477 MHz, 6 GB GDDR6, 96 bit, 14000 MHz, PCI-E 4.0, 2x HDMI, 2x DP, DirectX 12 Ultimate
GIGABYTE GeForce RTX 3050 WINDFORCE OC V2 6G NVIDIA 6 GB GDDR6:
KEY FEATURE
NVIDIA Ampere Streaming Multiprocessors
2nd Generation RT Cores
3rd Generation Tensor Cores
Powered by GeForce RTX™ 3050
Integrated with 6GB GDDR6 96-bit memory interface
WINDFORCE cooling system
WINDFORCE COOLING SYSTEM
The WINDFORCE cooling system features two unique blade fans, alternate spinning and 3D active fan, which together provide high efficiency heat dissipation.
ALTERNATE SPINNING
Reduce the turbulence of adjacent fans and increase air pressure. GIGABYTE turns the adjacent fans in the opposite direction, so that the airflow direction between the two fans is the same, reducing the turbulence and enhancing the airflow pressure.
UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface, effectively enhancing the airflow.
3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game. It allows gamers to enjoy gameplay in complete silence when the system is running light or idle.
GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of sleeve bearing fan by 2.1 times, close to the life of double ball bearing, and is quieter.
ULTRA DURABLE
ULTRA COOLING
Lower RDS(on) MOSFETs are specially designed to produce lower switching resistance for faster electric current charging and discharging at extremely low temperature.
LOW POWER LOSS
Metal Choke hold energy much longer than common iron-core chokes at high frequency, thus effectively reduce core energy loss and EMI interference.
LONGER LIFE
Lower ESR Solid Capacitors ensure better electronic conductivity for excellent system performance and longer lifespan.
FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.
GIGABYTE CONTROL CENTER
GIGABYTE CONTROL CENTER (GCC) is a unified software for all GIGABYTE supported products. It provides an intuitive interface that allows users to adjust clock speed, voltage, fan mode and power target in real-time.
NVIDIA Ampere Streaming Multiprocessors
2nd Generation RT Cores
3rd Generation Tensor Cores
Powered by GeForce RTX™ 3050
Integrated with 6GB GDDR6 96-bit memory interface
WINDFORCE cooling system
WINDFORCE COOLING SYSTEM
The WINDFORCE cooling system features two unique blade fans, alternate spinning and 3D active fan, which together provide high efficiency heat dissipation.
ALTERNATE SPINNING
Reduce the turbulence of adjacent fans and increase air pressure. GIGABYTE turns the adjacent fans in the opposite direction, so that the airflow direction between the two fans is the same, reducing the turbulence and enhancing the airflow pressure.
UNIQUE BLADE FAN
The airflow is spilt by the triangular fan edge, and guided smoothly through the 3D stripe curve on the fan surface, effectively enhancing the airflow.
3D ACTIVE FAN
The 3D Active Fan provides semi-passive cooling, and the fans will remain off when the GPU is in a low load or low power game. It allows gamers to enjoy gameplay in complete silence when the system is running light or idle.
GRAPHENE NANO LUBRICANT
Graphene nano lubricant can extend the life of sleeve bearing fan by 2.1 times, close to the life of double ball bearing, and is quieter.
ULTRA DURABLE
ULTRA COOLING
Lower RDS(on) MOSFETs are specially designed to produce lower switching resistance for faster electric current charging and discharging at extremely low temperature.
LOW POWER LOSS
Metal Choke hold energy much longer than common iron-core chokes at high frequency, thus effectively reduce core energy loss and EMI interference.
LONGER LIFE
Lower ESR Solid Capacitors ensure better electronic conductivity for excellent system performance and longer lifespan.
FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.
GIGABYTE CONTROL CENTER
GIGABYTE CONTROL CENTER (GCC) is a unified software for all GIGABYTE supported products. It provides an intuitive interface that allows users to adjust clock speed, voltage, fan mode and power target in real-time.