Equip DisplayPort 1.4 to HDMI Adapter, 8K/60Hz
Product code:
133446
Brand:
Equip
Product name:
DisplayPort 1.4 to HDMI Adapter, 8K/60Hz
GTIN (EAN/UPC):
4015867230039
Bullet Points Equip DisplayPort 1.4 to HDMI Adapter, 8K/60Hz:
- DisplayPort Male
- HDMI Female
- Resolution up to 7680 x 4320@60 Hz
- Supports video resolutions up to 8K/60Hz
- Bandwidth up to 32.4Gbps
- Supports HDCP 1.4 and 2.2
- Supports HDR (High Dynamic Range)
- Gold Plated Connectors for high signal quality
- Cable Length: 15CM
- Aluminum casing
- Resolution up to below ( depending on the system and the connected hardware)
- 8k: 7680 x 4320 @ 30 Hz
- 5k: 5120 × 2880 @ 60 Hz
- 4k: 3840 x 2160 @ 144 Hz
- 2k: 2560 x 1440 @ 240 Hz
- 1080P: 1920 x 1200 @ 240 Hz
Long product name Equip DisplayPort 1.4 to HDMI Adapter, 8K/60Hz:
DisplayPort 1.4 to HDMI Adapter, 8K/60Hz
Equip DisplayPort 1.4 to HDMI Adapter, 8K/60Hz:
The equip® DisplayPort 1.2 to HDMI adapter is a device that allows you to connect a computer or other device with a DisplayPort output to a TV or monitor with an HDMI input. The adapter supports 8K/60Hz resolution , providing clear and smooth video playback. With this adapter, you can easily connect your laptop, desktop, or other device to a larger display without the need for complicated setups or multiple cables.
The compact size of the adapter makes it easy to carry with you when you're on the go, and its plug-and-play design means you don't need any additional software or drivers to use it.
Overall, 133446 adapter is a convenient and practical solution for anyone who wants to enjoy high-quality video on a larger screen, whether for work or entertainment purposes.
The compact size of the adapter makes it easy to carry with you when you're on the go, and its plug-and-play design means you don't need any additional software or drivers to use it.
Overall, 133446 adapter is a convenient and practical solution for anyone who wants to enjoy high-quality video on a larger screen, whether for work or entertainment purposes.