Catalog Object Cloud
MSI

MSI Prestige AI STUDIO B1VEG-026ES Intel Core Ultra 7 155H Laptop 40.6 cm (16") Quad HD+ 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Home Grey

Product code:
PRESTIGE 16 AI STUDIO B1VEG-026ES
Brand:
MSI
Product family:
Prestige
Product name:
AI STUDIO B1VEG-026ES
GTIN (EAN/UPC):
4711377153164
New AI experiences, performance, and battery that lasts.<br><br>Created for premium laptops, Intel® Core™ Ultra 7 processors include built-in AI acceleration to boost productivity while maintaining privacy and flexibility.<br>Intel® Core™ Ultra 7 processors may include Intel® Arc™ GPU for immersive, high-realism gaming and content creation.<br>An optimal balance of power and performance means you’ll be able to stay productive longer while unplugged.
Bullet Points MSI Prestige AI STUDIO B1VEG-026ES Intel Core Ultra 7 155H Laptop 40.6 cm (16") Quad HD+ 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Home Grey:
  • Windows 11 Home
  • Intel Core Ultra 7 155H (24MB Cache)
  • 40.6 cm (16") Quad HD+ 2560 x 1600, NVIDIA GeForce RTX 4050 (6GB GDDR6)
  • 16GB (6400MHz) LPDDR5-SDRAM & 1000GB SSD
Warranty:
3 years
Long product name MSI Prestige AI STUDIO B1VEG-026ES Intel Core Ultra 7 155H Laptop 40.6 cm (16") Quad HD+ 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Home Grey:
Intel Core Ultra 7 155H (24MB Cache), 16GB LPDDR5-SDRAM, 1000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600, Intel Arc Graphics, NVIDIA GeForce RTX 4050 (6GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
MSI Prestige AI STUDIO B1VEG-026ES Intel Core Ultra 7 155H Laptop 40.6 cm (16") Quad HD+ 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 7 (802.11be) Windows 11 Home Grey:
Experience AI. Experience More.
Reimagine Productivity with AI, the new Prestige 16 AI Studio B1V takes premium mobile performance, brilliant display, slim body and high battery efficiency to the next stage. It delivers exceptional performance whether you are creating, planning or traveling — this is the best AI business laptop that allows you to work on the go.

Reliable and Beautiful
Slim and durable, the Prestige 16 AI Studio B1V is crafted with a magnesium-aluminum chassis. Using Thixomolding with ATT (Advanced Thixomolding Technology), optimizes the mold injection process to achieve a seamless metal body: redefining strength, durability, and quality with the Prestige Series.

New Experience. Powered by AI.
The Prestige 16 AI Studio B1V has the latest Intel® Evo™ Edition certification and comes powered by up to an Intel® Core™ Ultra 9 processor 185H, making intensive computation seem easy and efficient. The latest Integrated NPU also powers more workloads; it is the best choice to accelerate AI programs for long-sustained, power moderate, intensive applications. Extend your productivity with the most powerful and reliable performance on the go.

Your Ideas, Accelerated by NVIDIA Studio
Creativity that's all in. NVIDIA Studio is your creative advantage with state-of-the-art RTX GPUs that power top creative apps. Ray tracing delivers hyper-realistic graphics, and the Studio suite of AI-assisted tools take ideas from concept to completion, faster. Studio Drivers provide maximum reliability so you can focus on your next big idea.

Now Even Smarter
MSI Laptops now accelerate work and play even faster and more efficiently than ever before. They come standard with exclusive MSI Intelligent Technology that is capable of providing whole new Intelligent features, taking automatic tuning to a whole new level.

MSI AI Engine
MSI AI Engine is able to detect user scenarios and automatically adjust hardware settings to achieve the best performance. With simple AI tuned modes and resources, you can focus on the important things like creating, work and entertainment. Thanks to AI Noise Cancellation Pro and Spatial Array Microphone(3-Mics) setup, you still can enjoy crystal clear sound even in a noisy environment.

MSI AI Artist
Generate images directly on your laptop with MSI AI Artist. You can create rich images with shorter prompts and generate words within images. MSI AI Artist offers stunning image composition that results in realistic and amazing visuals. Create and inspire at a whole new level.

Wireless Reimagined
The latest Wi-Fi 7 network speed packs more data into each transmission,making it significantly faster. Its potential maximum data rate of nearly 5.8 Gbps, which is 2.4x faster than the 2.4 Gbps speeds with Wi-Fi 6/6E, making it easy to stream high-quality video, or downloading large files in less time than the best legacy Wi-Fi technology, accomplish your tasks at breathtaking speeds.

Dynamic Colors. Brighter Idea.
Visualize your creatives through a vibrant OLED panel. Producing the pure blacks and brightest whites, its high contrast colors brings both video and image to life. The 16:10 aspect ratio gives you the power for a more spacious workspace and a comfortable visual experience especially during long term use.

All Day, Everyday.
Don’t worry about forgot taking your adapter to the next available wall outlet, packing a whopping 99.9 Whr battery capacity that adapts to the way you work and keeps you going for longer.

Charge and Go
The Prestige 16 AI Studio B1V support 140W PD 3.1 fast charging, the maximum charging voltage is update from 20V to 28V that keep your mobile devices stay productivity and powered even when you're busy on work and don’t have much time to charge, offers a highly portable and efficient fast charging solution than normal daily laptop.

Keep it Cool
With the advanced MSI Cooler Boost 3 technology, its dual thermal system is made for next generation of extreme performances, comprising of dual fans and three heat pipes to sufficiently dissipates heat for the processor and graphics. Provides better experience in the pursuit of ultimate performance.

Connect All Your Needs
No matter what you need the Prestige 16 AI Studio B1V offers 3 sided ports including: USB Type-A, USB Type-C, SD Card Reader, HDMI™ and Thunderbolt™ 4. Always keeping you connected and productive, enjoy a ultra thin and light carry with zero compromise.

Safe and Secured
To provide the best in class laptops for all kinds of professionals, MSI laptops go through tremendous rigorous tests. Tailored for professional minds and exploratory spirit, MSI laptops support you as you pursue your passions.