Catalog Object Cloud
ASUS

ASUS V470VAK-WPE1490 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White

Product code:
90PT03W9-M03YR0
Brand:
ASUS
Product name:
V470VAK-WPE1490
GTIN (EAN/UPC):
4711636483254, 0199291483255, 199291483255
Bullet Points ASUS V470VAK-WPE1490 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
  • No OS
  • Intel Core 7 240H (24MB Cache)
  • 68.6 cm (27") Full HD 1920 x 1080 IPS
  • 16GB DDR5-SDRAM & 512GB SSD
Long product name ASUS V470VAK-WPE1490 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
Intel Core 7 240H (24MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 IPS, Intel Graphics, LAN, WLAN, Bluetooth, Webcam, No OS
ASUS V470VAK-WPE1490 Intel Core 7 240H 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) White:
Minimalist Aesthetic. Thoughtful Functionality.​
ASUS V400 AiO is sleek, minimalist all-in-one PC that’s packed with power. The slim-bezel NanoEdge achieves a remarkable 93% screen-to-body ratio, amplifying your visual experience with 100% sRGB color accuracy and 178° wide-view technology. Powered by up to an Intel® Core™ i7-13620H processor, and up to 64 GB DDR5 memory, ASUS V400 AiO handles even the most demanding applications and multitasking — smoothly and efficiently. Connectivity is advanced, with the latest, ultrafast Wi-Fi 71. Even audio is next level, with Dolby® Atmos and two-way AI-powered noise-canceling technology — ensuring that you’re immersive in exceptional sound for the ultimate entertainment experience.