Equip Double-Channel Cable Management Spine, Silver
Product code:
650862
Brand:
Equip
Product name:
Double-Channel Cable Management Spine, Silver
GTIN (EAN/UPC):
4015867231739
Bullet Points Equip Double-Channel Cable Management Spine, Silver:
- Cable Organizer & Hider: keep cables concealed and protect cables from the wear and tear
- Double-Channel System: enables the separation of cords
- Modular Vertebrae Structure: allows users to add or subtract individual vertebra as required
- Weighted Base with Iron Block: offers extra stability
- Easy Setup: tools-free assembly in minutes, no expert installation required
- Material: ABS
Long product name Equip Double-Channel Cable Management Spine, Silver:
Double-Channel Cable Management Spine, Silver
Equip Double-Channel Cable Management Spine, Silver:
The Equip Double-channel cable management refers to a system or device designed to organize and route cables effectively, utilizing two separate channels for cable placement. It is commonly used in various settings, such as offices, data centers, entertainment centers, and home setups, to maintain a neat and organized appearance while reducing cable clutter and potential hazards.
The primary purpose of double-channel cable management is to separate and route different types of cables, such as power cords, Ethernet cables, HDMI cables, and audio/video cables, to prevent them from tangling or getting mixed up. By utilizing two channels, one can segregate cables based on their type or function, making it easier to identify and trace specific cables when needed.
The primary purpose of double-channel cable management is to separate and route different types of cables, such as power cords, Ethernet cables, HDMI cables, and audio/video cables, to prevent them from tangling or getting mixed up. By utilizing two channels, one can segregate cables based on their type or function, making it easier to identify and trace specific cables when needed.