iiyama T1624MSC-B1 computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black
Product code:
T1624MSC-B1
Brand:
iiyama
Product name:
T1624MSC-B1
GTIN (EAN/UPC):
4948570120451
Bullet Points iiyama T1624MSC-B1 computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black:
- 39.6 cm (15.6") Black
- Built-in speaker(s)
- Screen shape: Flat
- Response time: 25 ms Response time measurement type: GTG (Gray to Gray)
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): E ErP CE, REACH, RoHS, UKCA, WEEE
Long product name iiyama T1624MSC-B1 computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black:
15.6” Full HD PCAP 10pt touchscreen monitor with IPS panel technology, integrated media player and a hinged stand on the back
iiyama T1624MSC-B1 computer monitor 39.6 cm (15.6") 1920 x 1080 pixels Full HD LED Touchscreen Black:
With 1920x1080 Full HD resolution and Projective Capacitive 10 point touch technology, the ProLite T1624MSC delivers seamless and accurate touch response. Featuring IPS Panel technology, it offers exceptional colour performance and wide viewing angles, making it an excellent choice for a vast array of demanding interactive applications. Users can benefit from its hinged stand allowing the monitor to lay down completely flat for use as a tablet. The T1624MSC comes equipped with several inputs and a SD card slot, as well as stereo speakers delivering good quality sound. An ideal screen for small interactive Digital Signage, InStore Retail and interactive presentations purposes.