AOC E3 27E3QAF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Product code:
27E3QAF
Brand:
AOC
Product family:
E3
Product name:
27E3QAF
GTIN (EAN/UPC):
4038986181235
Bullet Points AOC E3 27E3QAF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
- 68.6 cm (27") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 1.4 DisplayPorts quantity: 1 DisplayPort version: 1.2
- Screen shape: Flat
- Maximum refresh rate: 100 Hz Response time: 4 ms Response time measurement type: GTG (Gray to Gray)
- 1920 x 1080 pixels Full HD Panel type: IPS
- Energy efficiency class (SDR): E EPEAT Gold, TCO CE
- Warranty period: 3 year(s)
Warranty:
3 years
Long product name AOC E3 27E3QAF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Screen size (inch) 27, Panel resolution 1920x1080, Max Refresh rate 100 Hz, Panel type IPS, HDMI HDMI 1.4 x 1, DisplayPort DisplayPort 1.2 x 1, D-SUB (VGA) 1x, DVI 0x, Sync technology (VRR) Adaptive Sync
AOC E3 27E3QAF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
27" FHD IPS monitor with essential features to get the most out of long working hours. Technologies including Adaptive Sync, Flicker-Free, Low Blue Light, & full ergonomic features will support you while working and studying.
The AOC 27E3QAF provides all the elements you need for work or study. This model combines a large 27-inch IPS panel with a wide viewing angle and FHD resolution, eye-care features such as low blue and flicker-free mode, and built-in speakers for easy enjoyment of high-quality audio. For a tidy workstation, this model also offers cable management. To ensure maximum working comfort, the 27E3QAF is fully ergonomic. Your productivity will be complemented by adaptive synchronization and a 100Hz refresh rate to ensure a smooth and tear-free playback experience, whether you're working on documents or watching content.
The AOC 27E3QAF provides all the elements you need for work or study. This model combines a large 27-inch IPS panel with a wide viewing angle and FHD resolution, eye-care features such as low blue and flicker-free mode, and built-in speakers for easy enjoyment of high-quality audio. For a tidy workstation, this model also offers cable management. To ensure maximum working comfort, the 27E3QAF is fully ergonomic. Your productivity will be complemented by adaptive synchronization and a 100Hz refresh rate to ensure a smooth and tear-free playback experience, whether you're working on documents or watching content.