Nilox NXGCLI8001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 560 W 2 AC outlet(s)
Product code:
NXGCLI8001X5V2
Brand:
Nilox
Product name:
NXGCLI8001X5V2
GTIN (EAN/UPC):
8051122173631
Bullet Points Nilox NXGCLI8001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 560 W 2 AC outlet(s):
- Line-Interactive
- 0.8 kVA 560 W
- Waveform: Pseudo sine
- 2 AC outlet(s)
- 12 V 5 Ah
- Mini Tower Black
Warranty:
3-YEAR
Long product name Nilox NXGCLI8001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 560 W 2 AC outlet(s):
UPS PREMIUM LINE INTERACTIVE 800 VA
Nilox NXGCLI8001X5V2 uninterruptible power supply (UPS) Line-Interactive 0.8 kVA 560 W 2 AC outlet(s):
The 800VA Interactive UPS Line is perfect for protecting computers and peripherals from blackouts, filtering out network disturbances: the latter, which are very frequent, are very harmful to electronic equipment and eventually cause failures.
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a SAI without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The 800 VA Interactive Line Unit NXGCLI8001X5 is equipped with a 5Ah battery, spare battery part number 17NXBA5A00001T - 17NXBA5A00001
Avoiding these problems means increasing the average life of all connected devices and being able to save your work with complete peace of mind in the event of a power line failure.
Line Interactive technology, thanks to the AVR (Automatic Voltage Regulator) system, allows intelligent voltage and battery management, extending their useful life: this is because in a SAI without AVR, when the input voltage exceeds the established threshold, the battery starts working to power the connected loads. The regulator, on the other hand, ensures that the voltage returns to the optimal parameters even when significant changes occur and without immediately resorting to the battery, which is activated only when the changes are extreme and it is not possible to correct them.
The 800 VA Interactive Line Unit NXGCLI8001X5 is equipped with a 5Ah battery, spare battery part number 17NXBA5A00001T - 17NXBA5A00001