Conceptronic ABBY19B USB 3.2 Gen 2 90° angled to USB-A OTG Adapter
Product code:
ABBY19B
Brand:
Conceptronic
Product name:
ABBY19B USB 3.2 Gen 2 90° angled to USB-A OTG Adapter
GTIN (EAN/UPC):
4015867236307
Bullet Points Conceptronic ABBY19B USB 3.2 Gen 2 90° angled to USB-A OTG Adapter:
- USB-C male to USB-A female adapter, data transfer speed up to 10Gb/s
- Simple Plug and Play installation
- Output current: max. 3.0A
- Robust and flexible braided cable for extended durability
Long product name Conceptronic ABBY19B USB 3.2 Gen 2 90° angled to USB-A OTG Adapter:
USB 3.2 Gen 2 90° angled to USB-A OTG Adapter
Conceptronic ABBY19B USB 3.2 Gen 2 90° angled to USB-A OTG Adapter:
This USB-C OTG Adapter provides convenient data syncing and charging to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The adapter also provides a means of connecting devices such as external hard drives, USB flash drive or a mouse and keyboard using your existing cable, removing the need to purchase new equipment. Moreover, the adapter supports up to 3.0 Amps of power output for charging USB-C devices. A great economical choice to enhance daily life.