Catalog Object Cloud
R-Go Tools

R-Go Tools RGOHEBAMLWL mouse Universal Left-hand Bluetooth Optical 1600 DPI

Product code:
RGOHEBAMLWL
Brand:
R-Go Tools
Product name:
Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand length 165-185mm), left-handed, Bluetooth
GTIN (EAN/UPC):
8719274493204
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points R-Go Tools RGOHEBAMLWL mouse Universal Left-hand Bluetooth Optical 1600 DPI:
  • Vertical design: This ergonomic mouse, designed in the Netherlands, brings your hand and wrist into a natural, relaxed posture. The vertical shape prevents straining small movements and improves blood circulation. This helps prevent RSI complaints
  • Comfortable grip: The round shape and specially developed thumb and little-finger grooves provide optimal support with less muscle tension and 100% comfort
  • Multi-Device Bluetooth: this mouse has a Bluetooth 5.0 connection. Rechargeable via USB Type-C cable (with USB-A converter). Can be used for up to 500 hours after a single full 2-hour charge
  • Controls: The mouse has two buttons and a scroll wheel. The DPI is adjustable from 500-1600. Compatible with Windows, Mac and suitable for PC, laptop, tablet and MacBook
  • With sustainability in mind: The mouse is made from fully recycled plastic and is supplied in plastic-free packaging
Long product name R-Go Tools RGOHEBAMLWL mouse Universal Left-hand Bluetooth Optical 1600 DPI:
Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand length 165-185mm), left-handed, Bluetooth
R-Go Tools RGOHEBAMLWL mouse Universal Left-hand Bluetooth Optical 1600 DPI:
The vertical R-Go HE Basic mouse has a rounded shape that follows the natural position of your hand. This ensures that your hand remains in a relaxed position whilst using the mouse. The vertical design is intended to encourage the mouse movement from the forearm, as recommended by ergonomists. This helps to prevent physical complaints such as RSI. The mouse features a special thumb groove and a little-finger groove, ensuring that all fingers are supported. This mouse can be easily connected via an USB-cable and wireless via Bluetooth.