MSI G255F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black
Product code:
G255F
Brand:
MSI
Product name:
G255F
GTIN (EAN/UPC):
4711377142694, 4711377142670, 0824142339893, 824142339893, 4711377179256
Bullet Points MSI G255F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
- Rapid IPS – Provides 1ms GTG fast response time, optimizes screen colors and brightness
- 180Hz Refresh Rate – Respond faster with smoother frames
- 1ms GTG Response Time – Eliminate screen tearing and choppy frame rates
- Wide Color Gamut – Game colors and details will look more realistic and refined
- Adaptive-sync – Prevent screen tearing or stuttering, producing ultra-smooth lag-free gameplay
- Night Vision – Smart black tuner to brighten your day by bringing out the fine details in dark areas
- Frameless design – Enjoy the ultimate gaming experience with super narrow bezels
- Anti-Flicker and Less Blue Light – Game even longer and prevent eye strain and fatigue
- 178° Wide Viewing Angle – Colors and details will stay sharp at more angles with a 178° wide viewing angle
Long product name MSI G255F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
62.2cm (24.5") Full HD 1920 x 1080 IPS, 16:9, 300cd/m², 16.7M, 1ms, 178°/178°, 1000:1
MSI G255F computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
Visualize your victory with the MSI G255F gaming monitor. Equipped with a 1920x1080, 180Hz Refresh rate, 1ms(GtG) response time Rapid IPS panel, the G255F will give you the competitive edge you need to take down your opponents. Built with Adaptive-sync technology, the G255F can match the display's refresh rate with your GPU for ultra-smooth gameplay. Make sure you can hit your mark with all the latest technologies built-in the MSI Gaming monitors for competitive play.
180HZ REFRESH RATE
Equipped with a 180Hz refresh rate and 1ms response time Ultra Rapid rate panel which has the benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require fast and precise movements, which an refresh rate and fast response time monitor will put you ahead of your competition.
THE ONLY OFFICIALLY RECOGNIZED FOR GAMING
24.5-inch monitor is the standard size for many games, the standard size used at tournaments so there is no unfair advantage between gamers.
YOUR EYES TO THE GREAT VIEWING ANGLE
According to calculations based on the human eye's viewing angle and the minimal need for significant eye movement, a monitor with a length of 55 to 60 cm and a height of 31 to 35 cm is the most comfortable size, which corresponds to a 24.5-inch monitor.
TRUE COLOR
The MSI Gaming Monitor has more gamut coverage compared to general monitors. Gameplay colors and details will look more realistic and refined, to push immersion to its limits.
NIGHT VISION
Whether your entire screen is dark, or just a few portions have heavy shadows. Let the world's first smart black tuner brighten your day by bringing out the fine details in dark areas.
FROM EDGE TO EDGE
With a super narrow bezel, enjoy the best immersion possible in the latest games with a multi-monitor 180 degree setup. Enjoy better continuity between screens while playing games, working, or general computing.
BLUE LIGHT REDUCTION
MSI monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.
180HZ REFRESH RATE
Equipped with a 180Hz refresh rate and 1ms response time Ultra Rapid rate panel which has the benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require fast and precise movements, which an refresh rate and fast response time monitor will put you ahead of your competition.
THE ONLY OFFICIALLY RECOGNIZED FOR GAMING
24.5-inch monitor is the standard size for many games, the standard size used at tournaments so there is no unfair advantage between gamers.
YOUR EYES TO THE GREAT VIEWING ANGLE
According to calculations based on the human eye's viewing angle and the minimal need for significant eye movement, a monitor with a length of 55 to 60 cm and a height of 31 to 35 cm is the most comfortable size, which corresponds to a 24.5-inch monitor.
TRUE COLOR
The MSI Gaming Monitor has more gamut coverage compared to general monitors. Gameplay colors and details will look more realistic and refined, to push immersion to its limits.
NIGHT VISION
Whether your entire screen is dark, or just a few portions have heavy shadows. Let the world's first smart black tuner brighten your day by bringing out the fine details in dark areas.
FROM EDGE TO EDGE
With a super narrow bezel, enjoy the best immersion possible in the latest games with a multi-monitor 180 degree setup. Enjoy better continuity between screens while playing games, working, or general computing.
BLUE LIGHT REDUCTION
MSI monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.