Targus THZ998ES tablet case 29.2 cm (11.5") Flip case Black
Product code:
THZ998ES
Brand:
Targus
Product name:
THZ998ES
GTIN (EAN/UPC):
5063194004198
Bullet Points Targus THZ998ES tablet case 29.2 cm (11.5") Flip case Black:
- Flip case 29.2 cm (11.5") Black
- Polycarbonate (PC), Polyurethane
- Stand mode
- Scratch resistant, Drop resistance
- Built-in keyboard
- 700 g
Long product name Targus THZ998ES tablet case 29.2 cm (11.5") Flip case Black:
Safe Fit™ Universal 9.5-11.5” Rotating Keyboard Case (ES)
Targus THZ998ES tablet case 29.2 cm (11.5") Flip case Black:
The Safe Fit™ Universal 9–11.5” Rotating Keyboard Case combines laptop-like functionality with a sleek, protective design. Made to fit most tablets within the 9.5-11.5” range, its flexible cradle keeps your device snug and secure – even during those inevitable slips. A magnetic closure adds an extra layer of protection, ensuring your tablet stays safe when not in use.
With patented 360-degree rotation, it’s easy to switch between portrait and landscape for the perfect viewing angle – whether you’re typing, streaming, or presenting. Enjoy complete control with the detachable Bluetooth® 5.0 keyboard. And rest assured your tablet remains full functional with clear access to ports, buttons, and camera lenses. Compatible with Windows, Android, and iOS, this case is the ultimate keyboard case for device protection and productivity on the go.
With patented 360-degree rotation, it’s easy to switch between portrait and landscape for the perfect viewing angle – whether you’re typing, streaming, or presenting. Enjoy complete control with the detachable Bluetooth® 5.0 keyboard. And rest assured your tablet remains full functional with clear access to ports, buttons, and camera lenses. Compatible with Windows, Android, and iOS, this case is the ultimate keyboard case for device protection and productivity on the go.