Catalog Object Cloud
DELL

DELL 460-BBIO tablet case 27.9 cm (11") Shell case Black

Product code:
460-BBIO
Brand:
DELL
Product name:
460-BBIO
Bullet Points DELL 460-BBIO tablet case 27.9 cm (11") Shell case Black:
  • Shell case 27.9 cm (11") Black
  • Polycarbonate, Silicone
  • Stand mode
  • 308 g
Long product name DELL 460-BBIO tablet case 27.9 cm (11") Shell case Black:
SafePort Rugged Max Pro Case, 11", 308 g
DELL 460-BBIO tablet case 27.9 cm (11") Shell case Black:
- Compatibility – Designed for the Dell Venue 11 Pro Model 5130
- Functionality – Hard exterior shell; Shock absorbing silicone; Built-in screen protector; Silicone plugs over audio and power ports; Double-padded corners; Tablet stand
- Material – Hardened polycarbonate shell

The SafePort Rugged Max Pro Case for the Dell Venue 11 Pro Models 5130 is one of the best in tablet security. Specifically designed to offer protection for the harshest environments, this case fits perfectly to absorb shock and other potential damage.

- Tough outer shell – Made with a hardened polycarbonate shell with shock absorbing silicone
- All-around protection– Case features built-in screen protector and silicone plugs over audio and power ports. The perfect-fit silicone plugs keep out dust and other hazardous materials.
- Added protection – Double padded corners for more protection when dropped.
- Tablet Stand – Allows for hands-free viewing and features 360 degree rotation. Functions as a stand and a handle