Catalog Object Cloud
StarTech.com

StarTech.com 1m (3ft) Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable - M/M

Product code:
USB3CAB1M
Brand:
StarTech.com
Product name:
1m (3ft) Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable - M/M
GTIN (EAN/UPC):
0065030850896, 065030850896, 5054629380819
Bullet Points StarTech.com 1m (3ft) Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable - M/M:
  • 1x USB 'A' male connector
  • 1x USB 'B' male connector
  • USB-IF Certified SuperSpeed USB 3.2 Gen1
  • Data transfer rates up to 5Gbps
  • Aluminum-Mylar Foil with Braided Shielding
  • Molded connectors with strain relief
  • Backward compatible with USB 2.0
Warranty:
Lifetime
Long product name StarTech.com 1m (3ft) Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable - M/M:
StarTech 1m 3 ft Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable Cord - USB 3 Cable - 1x USB 3.0 A (M), 1x USB 3.0 B (M) - 1 meter, Black (USB3CAB1M)
StarTech.com 1m (3ft) Certified SuperSpeed USB 3.0 (5Gbps) A to B Cable - M/M:
Connect your USB 3.2 Gen1 devices with this high-quality USB 3.2 Gen1 certified cable

The USB3CAB1M 1-meter USB 3.2 Gen 1 A-to-B cable provides a high quality connection between peripheral devices that feature a USB 3.2 Gen 1 type-B port, such as hard drive enclosures, card readers, docking stations and video capture devices and a USB-capable computer.
This cable is USB-IF certified to USB 3.2 Gen 1 specifications, guaranteeing a dependable, long-lasting connection to your USB 'B' devices and is backed by StarTech.com's Lifetime Warranty.