Catalog Object Cloud
Ricoh

Ricoh P 501 1200 x 1200 DPI A4

Product code:
418363
Brand:
Ricoh
Product name:
P 501
GTIN (EAN/UPC):
4961311926600
Bullet Points Ricoh P 501 1200 x 1200 DPI A4:
  • Powerful Intel 1.1 GHz processor quickly processes work
  • Eliminating bottlenecks, first print is ready in 5 seconds
  • Multipage document sets are produced at 43 ppm
  • With WiFi Direct, there is no need to join a network
  • Password protect and lock confidential documents
  • Print onto labels, letterhead paper and envelopes
  • Platform supports workflow and security solutions
Long product name Ricoh P 501 1200 x 1200 DPI A4:
1,200 x 1,200 dpi, Ethernet 10 base-T/100 base-TX/1000 base-T, USB2.0 Type B, USB Host 2.0, A4, A5, A6, B5, B6
Ricoh P 501 1200 x 1200 DPI A4:
The Ricoh P501 is surprisingly easy to live with. Its compact design and quiet operation mean that it can be placed within easy reach of workgroup users. The optional paper trays enhance productivity. Envelopes, letterheads and labels can be fed automatically and with the printer switching seamlessly from one tray to another, it need never run out of paper. Indeed, for a low investment cost, the P501 promises an exceptional return.