Catalog Object Cloud
Conceptronic

Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan

Product code:
THANA02B
Brand:
Conceptronic
Product name:
THANA Notebook Cooling Pad, Fits up to 17", 2-Fan
GTIN (EAN/UPC):
4015867205860
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan:
  • Suitable for laptops up to 17"
  • 2 ultra-silent 12.5cm fans built in
  • 3-level height adjustment
  • Anti-slip design
  • Extra USB Port
  • Power switch
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan:
Thana 02B Notebook Cooling Pad, max 17", 1000+/-10% RPM, DC 5V, 2x USB
Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 2-Fan:
A powerful cooling pad with a range of useful features for keeping notebooks safe and comfortable. USB powered so it doesn’t require a power socket, the cooling pad features 2 fans and a power switch to control and maintain the optimum temperature, ensuring low power consumption via your laptop's USB port.
The pad features two USB ports, one for connecting to a device to power the cooling pad, and one extra port.
The cooling pad features an anti-slip design to make sure the device remains centrally located on the pad.
This is a powerful and versatile cooling pad to enhance any mobile workstation.