Catalog Object Cloud
StarTech.com

StarTech.com 23ft (7m) CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White

Product code:
HD3MM7MW
Brand:
StarTech.com
Product name:
23ft (7m) CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White
GTIN (EAN/UPC):
0065030851589, 065030851589, 5054629414729
Bullet Points StarTech.com 23ft (7m) CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White:
  • HIGH SPEED HDMI CABLE: 23 ft (7 m) HDMI 1.4b Cable with Ethernet supports 4K (3840x2160p, 24, 25, 30Hz / 4096x2160p, 24Hz), Full HD (1920x1080p, 120Hz), 10.2 Gbps bandwidth, wide aspect ratio, 8Ch Audio (5.1/7.1/DD+/Dolby TrueHD), 3D Video
  • DURABLE CL3 RATED CABLE: Ultra HD HDMI cable with durable PVC jacket and strain relief for high strength and reliability; CL3 rated jacket releases low levels of toxic fumes in case of fire; Ideal for in-wall installations & for Commercial environments
  • QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • APPLICATIONS: Use in home offices/boardrooms/conference rooms/offices/classrooms, works with your laptop/professional workstation/soundbar for presentations via UHD/4K monitors, projector or large display; Samsung/Sony/Apple TV/Dell/Lenovo
  • SPECS: 23 ft (7 m) / White / HDMI 1.4b / HDMI Cord Male to Male / 30 AWG / Gold-plated connectors / PVC Jacket, CL3 Rated / Shield: Al-Mylar foil with Braid / ARC, Deep Color, HDCP 1.4, CEC / YCC601 Color / Supports HDMI 1.4 & earlier
Warranty:
Lifetime
Long product name StarTech.com 23ft (7m) CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White:
StarTech 7m / 23 ft CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White (HD3MM7MW)
StarTech.com 23ft (7m) CL3 Rated HDMI Cable w/ Ethernet - In Wall Rated Ultra HD HDMI Cable - 4K 30Hz UHD High Speed HDMI Cable - 10.2 Gbps - HDMI 1.4 Video/Display Cable - 30AWG, White:
Create Ultra HD in-wall HDMI cable installations, for applications requiring CL3-rated cables

This High Speed HDMI™ Cable with Ethernet is designed to deliver superior video and audio performance while ensuring reliable connectivity with a variety of HDMI devices, including HDTVs, stereo receivers, projectors, gaming consoles, and more.

High Speed HDMI™

This HDMI 1.4b cable supports Ultra HD 4K resolutions (3840x2160p at 30Hz, or 4096x2160p at 24Hz), Full HD (1920x1080p at up to 120Hz), and a bandwidth of 10.2 Gbps for seamless video and audio transmission. It also supports wide aspect ratios, making it perfect for both home entertainment systems and professional presentations. With support for 3D video and 8-channel audio (5.1/7.1/Dolby Digital Plus/Dolby TrueHD), you can enjoy a fully immersive viewing and listening experience.

CL3 Rated for Safe In-Wall Installation

This HDMI cable features a durable CL3-rated PVC jacket that is designed for in-wall installation. In the event of a fire, the jacket releases low levels of toxic fumes, enhancing safety in residential and commercial settings. The sturdy design ensures longevity and reliability, making it an excellent choice for boardrooms, classrooms, and home theaters.

Premium Build Quality

Constructed with 30 AWG copper wire, gold-plated connectors, and superior EMI shielding using Al-Mylar foil and a copper braid, this cable minimizes signal loss and interference. This ensures clear, high-quality audio and video transmission with exceptional reliability.

The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.