Conceptronic THANA ERGO S, Laptop Cooling Stand Laptop stand Grey 39.6 cm (15.6")
Product code:
THANA03G
Brand:
Conceptronic
Product name:
THANA ERGO S, Laptop Cooling Stand
GTIN (EAN/UPC):
4015867222447
Bullet Points Conceptronic THANA ERGO S, Laptop Cooling Stand Laptop stand Grey 39.6 cm (15.6"):
- 7 levels of adjustable height for perfect ergonomic positioning
- Aluminum surface enhances heat dissipation
- Hollow design is adopted to effectively cool down
- Suitable for laptops up to 15.6"
- Supports load capacity up to 50kg
- Anti-slip
Long product name Conceptronic THANA ERGO S, Laptop Cooling Stand Laptop stand Grey 39.6 cm (15.6"):
THANA ERGO S, Laptop Cooling Stand, Max 15.6", 258 x 302 x 24 mm, 691 g, Grey
Conceptronic THANA ERGO S, Laptop Cooling Stand Laptop stand Grey 39.6 cm (15.6"):
The Conceptronic ERGO cooling stand will maintain the safe and comfortable running of your portable device, featuring comfortable ergonomic design for use in any situation. Level height adjustment helps to maintain a correct sitting position while using the portable device, relieving pressure from the neck and shoulders. Features a hollow design for heat dissipation, effectively improving the air circulation rate and preventing the portable device from performance degradation caused by overheating. The cooling stand also features an anti-slip design to make sure the device remains centrally located on the stand. A handy and versatile addition to your mobile workstation, perfect for daily use.