Catalog Object Cloud
NGS

NGS EVO RUST GOLD

Product code:
NGS-MOUSE-1214
Brand:
NGS
Product name:
EVO RUST GOLD
GTIN (EAN/UPC):
8435430621655
Bullet Points NGS EVO RUST GOLD:
  • Rechargeable Wireless mouse with silent buttons
  • Optical sensor and 2,4 Ghz Radio Frequency for accurate control of your work
  • Features a high-performance sensor, fully adjustable DPI: 800/1200/1600
  • Equipped with a rechargeable Lithium battery that can be easily recharged with the Micro USB cable (included)
  • Includes a non-slip rubber made scroll wheel for a better grid and 5 buttons
  • The Silent buttons reduce key-click sounds with at least 90%. Prevents irritating noise and task concentration is enhanced to the maximum
  • Specially designed for Right-handed users
  • Features Teflon feet to ensure a perfect glide in any surface
  • Energy saving on/off switch
  • Compact design (62 x 38 x 105 mm) that complements a laptop perfectly for on-the-go use
  • Up to 50 hours of battery life on a single charge
  • 8-10m Wireless range
  • "Plug and Play" installation
Long product name NGS EVO RUST GOLD:
EVO RUST, 2.4Ghz RF, DPI: 800/1200/1600, 1 x AA
NGS EVO RUST GOLD:
WIRELESS RECHARGEABLE SILENT MOUSE