Catalog Object Cloud
ABYSM

ABYSM Danube Sava H500 Black Desktop Black, Transparent

Product code:
AB123511
Brand:
ABYSM
Product name:
Danube Sava H500 Black
GTIN (EAN/UPC):
6974560223206
Bullet Points ABYSM Danube Sava H500 Black Desktop Black, Transparent:
  • Desktop PC Gaming
  • ATX, ITX, micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 1 Number of 3.5" bays: 1
  • Side window Illumination Multi Tempered glass panel(s) Anti-dust filter
  • Black, Transparent
Warranty:
3 Years
Long product name ABYSM Danube Sava H500 Black Desktop Black, Transparent:
ATX, SPCC 0.8 mm, 3.5″ x1 / 2.5″ x1, 7 Expansion Slots, USB 3.0 x 2, Type C 3.1 x 1, HD Audio x 1, Mic x 1, 461 x 235 x 505 mm, 10.2 Kg, Black
ABYSM Danube Sava H500 Black Desktop Black, Transparent:
The DANUBE SAVA H500 is a high-quality gaming case that stands out for its spacious interior, perfect for housing high-performance components. With the capacity to accommodate graphics cards up to 430 mm in length and a maximum CPU cooling height of 183 mm, this case gives you the freedom to choose the most powerful components on the market.

Furthermore, the DANUBE SAVA H500 features a design with tempered glass front and side panels, providing a 180-degree view of your internal components, allowing you to appreciate the beauty of your setup. It also offers the option to place both USB and audio connections on the front and side, providing convenient and versatile accessibility.

With the DANUBE SAVA H500, you can enjoy ample space, a clear view of your components, and flexible connectivity, all in a high-quality gaming case that will take your gaming experience to the next level.

Finally, the DANUBE SAVA H500 comes with pre-installed ARGB fans, allowing you to easily and quickly customize the lighting of your gaming rig. These fans also ensure excellent airflow, helping to keep your components cool during long gaming sessions.

TOTAL VISION

With its sleek design, the left side and front of the DANUBE SAVA H500 case are made of tempered glass, allowing for a complete view of your system’s internal components. This transparent design not only adds an impressive aesthetic touch but also enables you to showcase your components and customize the lighting to create a stunning visual experience.

Moreover, the DANUBE SAVA H500 features a removable side frame, which allows you to create an aquarium effect for your setup. This unique feature enables you to display your components in an innovative and attractive way, providing an even more astonishing visual experience.

SPACIOUS INTERIOR

The DANUBE SAVA H500 offers support for ATX, Micro-ATX, Mini-ITX. Its spacious interior allows for the installation of graphics cards up to 430 mm in length, giving you the freedom to choose the best GPU options for your needs.

To ensure excellent cooling, the DANUBE SAVA H500 features support for up to eight 120mm fans. It is also compatible with liquid cooling systems of up to 360 mm, providing advanced cooling options to keep your system running optimally even under demanding conditions.

ENOUGH FOR MULTIPLE USB DEVICES

The DANUBE SAVA H500 features two USB 3.0 ports, one Type-C 3.1 Gen 2 port, and power and audio connectors, providing you with convenient connection options on both the front and side of the case. These ports enable quick and easy connections for your external devices, offering a smooth and convenient gaming and multimedia experience.

With the DANUBE SAVA H500, you will enjoy complete and versatile connectivity for all your needs.

AMAZING ARGB LIGHTING

The DANUBE SAVA H500 comes with 12 cm ARGB fans included, providing vibrant and dynamic lighting that can be customized according to the user’s preferences. These fans not only offer exceptional cooling performance but also add an aesthetic touch with their customizable lighting. With the DANUBE SAVA H500, you will enjoy efficient cooling and stunning visual aesthetics, thanks to the high-quality ARGB fans included.