Conceptronic DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0
Product code:
DONN25G
Brand:
Conceptronic
Product name:
DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0
GTIN (EAN/UPC):
4015867236611
Bullet Points Conceptronic DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0:
- Supports MacBook M1/M2/Windows/ChromeOS/Ubuntu
- Enables Windows/macOS laptop to extend up to three 4K resolution displays
- Supports HDMI resolution up to 4K 60Hz
- Supports DisplayPort resolution up to 4K 60Hz
- Supports USB Power Delivery (PD) up to 100W
- Provides a Gigabit Ethernet port with speeds up to 1000Mbps
- Features 2 x USB-C 10Gbps, 2 x USB-A 10Gbps, and 2 x USB-A 5Gbps
- Features SD 3.0 and MicroSD/TF 3.0 slots, supporting simultaneous read and write operations
- 3.5mm audio combo jack for headphones and microphone
- Includes a standard lock slot for added security
- Power button for convenient on/off functionality
- 120W Power adapter included
- Aluminum casing for heat dissipation
- * DisplayLink driver installation is required.
Long product name Conceptronic DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0:
DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0
Conceptronic DONN25G 15-in-1 DisplayLink USB 3.2 Gen 2 Docking Station, Triple 4K60Hz Display, HDMI x 2, DisplayPort, USB-C 10Gbps x 2, USB-A 10Gbps x 2, USB-A 5Gbps x 2, SD, TF/MicroSD, GbE, Audio, DC in, Security Slot, PD 3.0:
Introducing the 15-in-1 USB 3.2 Gen 2 DisplayLink Docking Station – a versatile and powerful hub designed to enhance your productivity and streamline your workflow.
With support for HDMI and DisplayPort resolutions up to 4K at 60Hz, you can enjoy stunning visuals and immersive multimedia experiences. Leveraging DisplayLink technology, the docking station supports multiple extended displays, allowing your MacBook to overcome the limitations of the M1/M2 chip and enabling the use of up to three monitors with different content. Please note that DisplayLink driver installation is required.
Offering a diverse selection of ports, including 2 x USB-C 10Gbps, 2 x USB-A 10Gbps, and 2 x USB-A 5Gbps, effortlessly connect all your peripherals. The SD and MicroSD/TF 3.0 slots enable simultaneous reading and writing, ensuring convenient data transfer.
For added security, the docking station includes a standard security slot, providing peace of mind for your devices.
The docking station seamlessly integrates into your workflow, whether at home, in the office, or on the go.
With support for HDMI and DisplayPort resolutions up to 4K at 60Hz, you can enjoy stunning visuals and immersive multimedia experiences. Leveraging DisplayLink technology, the docking station supports multiple extended displays, allowing your MacBook to overcome the limitations of the M1/M2 chip and enabling the use of up to three monitors with different content. Please note that DisplayLink driver installation is required.
Offering a diverse selection of ports, including 2 x USB-C 10Gbps, 2 x USB-A 10Gbps, and 2 x USB-A 5Gbps, effortlessly connect all your peripherals. The SD and MicroSD/TF 3.0 slots enable simultaneous reading and writing, ensuring convenient data transfer.
For added security, the docking station includes a standard security slot, providing peace of mind for your devices.
The docking station seamlessly integrates into your workflow, whether at home, in the office, or on the go.