Catalog Object Cloud
Trust

Trust Gemi Black Wired 6 W

Product code:
22948
Brand:
Trust
Product name:
Gemi
GTIN (EAN/UPC):
8713439229486, 9714039229486
Bullet Points Trust Gemi Black Wired 6 W:
  • 12W peak power (6 Watt RMS)
  • LED illumination with automated colour cycle
  • Works with every PC/laptop
  • Easy to reach volume control at the front
  • USB powered - no wall power needed
Warranty:
2 years
Long product name Trust Gemi Black Wired 6 W:
12 W, 20 - 20000 Hz, USB
Trust Gemi Black Wired 6 W:
Compact speaker set with stylish design and RGB LED illumination

RGB LED illuminated 2.0 speaker set
The Gemi RGB LED Illuminated 2.0 speaker set is a stylish and compact speaker set to complete your home or office set-up. With the 12W peak power (6W RMS), you can enjoy movies, gaming sounds and your favourite music coming from your PC or laptop. It ensures clear sound while taking up minimal desk space.

Easy installation
The Gemi works with every PC or laptop and is USB-powered which means that you can install the speakers very easily. Simply plug in the 140cm USB cable and 3.5mm audio connection cable and it is ready to use: no wall power needed. Once plugged in, the speaker will light up with an automated RGB colour cycle. You can turn the speakers on or off and adjust the volume with the button placed on the front. It is the colourful addition to any desk!