Catalog Object Cloud
TP-Link

TP-Link AC1200 Deco Whole Home Mesh Wi-Fi System

Product code:
DECO M4(3-PACK)
Brand:
TP-Link
Product name:
AC1200 Deco Whole Home Mesh Wi-Fi System
GTIN (EAN/UPC):
6935364085179, 6935364085407, 6935364085186, 0840030700125, 840030700125, 1210002612371
Bullet Points TP-Link AC1200 Deco Whole Home Mesh Wi-Fi System:
  • Deco uses a system of units to achieve seamless whole-home Wi-Fi coverage — eliminate weak signal areas once and for all!
  • With advanced Deco Mesh Technology, units work together to form a unified network with a single network name. Devices automatically switch between Decos as you move through your home for the fastest possible speeds
  • A Deco M4 three-pack delivers Wi-Fi to an area of up to 4,000 square feet (EU version). And if that’s not enough, simply add more Decos to the network anytime to increase coverage
  • Deco M4 provides fast and stable connections with speeds of up to 1167 Mbps and works with major internet service provider (ISP) and modem
  • Deco can handle traffic from even the busiest of networks, providing lag-free connections for up to 100 devices
  • Parental Controls limits online time and block inappropriate websites according to unique profiles created for each family member
  • Setup is easier than ever with the Deco app there to walk you through every step
Long product name TP-Link AC1200 Deco Whole Home Mesh Wi-Fi System:
AC1200, 2.4+5 GHz, 300+867 Mbps, 2x Gigabit RJ-45, 90.7 x 90.7 x 190 mm, 3-pack
TP-Link AC1200 Deco Whole Home Mesh Wi-Fi System:
Fast. Stable. Everywhere.
Whole Home Mesh Wi-Fi System
AC1200 Dual-Band Wi-Fi

Experience Wi-Fi Like Never Before
Deco M4 uses TP-Link Mesh technology to cover your entire home in powerful Wi-Fi. Multiple units seamlessly work together to create a home network like nothing you’ve ever experienced.

Wi-Fi Dead-Zone Killer
Deco M4 is the simplest way to guarantee a strong Wi-Fi signal in every corner of your home up to 4,000 square feet (3-pack). Wireless connections and optional Ethernet backhaul work together to link Deco units, providing even faster network speeds and truly seamless coverage.
Want more coverage? Simply add another Deco.

Seamless Roaming with One Wi-Fi Name
TP-Link Mesh means Deco units work together to form one unified network. Your phone or tablet automatically connects to the fastest Deco as you move through your home, creating a truly seamless Wi-Fi experience.

Engineered for
More Devices

Deco products are aimed to dramatically improve capacity and efficiency in traffic-dense environments. No matter how many screens or devices are on at once, everyone is able to enjoy a more efficient network that loads faster without dragging down performance.

2-in-1 Router and Access Point Modes
Flexible and multifunctional, the Deco M4 includes a variety of features allowing it to serve as a router or access point. Just choose the mode for your actual network demands and experience the maximum wireless flexibility.

Robust Parental Controls
Simple, intuitive parental controls make it easy to
keep your children safe while they’re online.