Catalog Object Cloud
Salicru

Salicru SPS 850 SOHO+

Product code:
647CA000003
Brand:
Salicru
Product name:
SPS 850 SOHO+
GTIN (EAN/UPC):
8436035922574
Bullet Points Salicru SPS 850 SOHO+:
  • Line-interactive technology
  • Dual USB charger on the front (max
  • 2 Amp)
  • Compatible with APFC (active power factor correction) loads
  • Complete LCD display with all information
  • Permanent stabilisation (AVR)
  • USB communication interface with HID protocol
  • Monitoring software for Windows, Linux and Mac
  • Schuko or IEC sockets available
  • Resettable input thermal protection
  • Cold start function for start-up without mains
  • Automatic restart when power restored
  • Automatic frequency detector 50 or 60 Hz
  • Protection against overloads and short circuits
  • SLC Greenergy solution
Warranty:
2 Years
Long product name Salicru SPS 850 SOHO+:
Salicru SPS 850 SOHO+ – 850 VA Line-interactive Uninterruptible Power Systems (UPS) with dual USB charger
Salicru SPS 850 SOHO+:
Salicru's SPS SOHO+ series UPS systems stand out for their Line-interactive technology, compatibility with APFC (active power factor correction) loads and their dual USB charger on the front – all in a power range from 500 to 2,200 VA and versions with Schuko or IEC sockets. Line-interactive systems use AVR (buck-boost) automatic voltage regulators to reduce possible fluctuations in input voltage, thereby lowering battery use, extending battery life and providing maximum backup if necessary. They also feature a USB interface with HID protocol for control, parameter setting and computer shutdown/hibernation. Also available is a software package for the management and monitoring of associated environments, including virtualised systems. The range consists of models with the following power ratings: 500, 650, 850, 1,200, 1,600 and 2,200 VA.