Catalog Object Cloud
TP-Link

TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter

Product code:
UE300C
Brand:
TP-Link
Product name:
USB Type-C to RJ45 Gigabit Ethernet Network Adapter
GTIN (EAN/UPC):
6935364072599, 0840030701511, 840030701511, 6935364072605, 8885020622270, 1210002617895, 1210002617901
Bullet Points TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter:
  • Ideal for laptop, tablet and most USB-C powered web devices to access wired network
  • Fastest USB 3.0 and Gigabit solution ensure high-speed transfer rate up to 1000 Mbps
  • Plug and Play in Windows 10, Mac OS X (10.9 and later), ChromeOS and Linux OS
  • Foldable and Portable design ideally suits your Ultrabook
Warranty:
3 year limited warranty
Long product name TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter:
1G RJ-45, USB 3.0, RTL8153, 71x26x16.2 mm
TP-Link USB Type-C to RJ45 Gigabit Ethernet Network Adapter:
Give Wired Internet Connections to USB-C Devices
Give your laptop, tablet, computer and other USB-C powered web devices the access to wired network connection. It’s built for most of today’s devices to enjoy powerful, instant wired network connection.

Gigabit Network for Fast, Stable Data Transfer
Equipped with a USB 3.0 port and Gigabit Ethernet port, it supports network speeds up to 1000 Mbps, making ideal for fast large file transfers, downloads, streaming, gaming, and more.

Easy to Use with Plug & Play
Just plug in and be ready to use in seconds—no manual driver installation required. Meanwhile, an intuitive LED indicator lets you know the network status at a glance. Plug & Play is enabled for Windows 10, macOS 10.9 and later, ChromeOS, and Linux OS.