Catalog Object Cloud
Equip

Equip Cat.6A S/FTP Installation Cable, LSZH, Solid Copper, 100m

Product code:
401491
Brand:
Equip
Product name:
Cat.6A S/FTP Installation Cable, LSZH, Solid Copper, 100m
GTIN (EAN/UPC):
4015867165256
Bullet Points Equip Cat.6A S/FTP Installation Cable, LSZH, Solid Copper, 100m:
  • 23AWG
  • Solid bare copper conductor
  • Low Smoke Zero Halogen (LSZH/LSOH)
  • RoHS compliant
  • CPR Certified, Class Eca
Long product name Equip Cat.6A S/FTP Installation Cable, LSZH, Solid Copper, 100m:
Cat.6A S/FTP Installation Cable, 100m
Equip Cat.6A S/FTP Installation Cable, LSZH, Solid Copper, 100m:
The equip® Installation Cable is made of preeminent materials and thoroughly examined to meet or surpass industrial standards defined by the EIA / TIA, ISO and EN standard bodies. The performance is guaranteed via a comprehensive test including attenuation, return loss, NEXT (Next End Crosstalk) and FEXT (Far End Crosstalk) up to 600 MHz and hence the equip® Installation Cable serves well in the most demanding networking environments.