ASUS ROG Strix LC III 360 Processor All-in-one liquid cooler 12 cm Black
Product code:
90RC00T0-M0UAY0
Brand:
ASUS
Product name:
ROG Strix LC III 360
GTIN (EAN/UPC):
4711387414576, 0197105414587, 197105414587
Bullet Points ASUS ROG Strix LC III 360 Processor All-in-one liquid cooler 12 cm Black:
- Processor All-in-one liquid cooler 12 cm
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM4, Socket AM5
- 36 dB 70.38 cfm
- Pulse-width modulation (PWM) support
- 120 x 120 x 25 mm
- Black
Warranty:
6 years
Long product name ASUS ROG Strix LC III 360 Processor All-in-one liquid cooler 12 cm Black:
ROG STRIX LC III 360 All-in-One Liquid CPU Water Cooling (ROG Fan, Anti-Vibration Rubber, Water Block with AURA Lighting Effects, Compatible with Intel LGA 1700, 1200, 115X, AMD AM5, AM4)
ASUS ROG Strix LC III 360 Processor All-in-one liquid cooler 12 cm Black:
Elevate Your Style. Empower Your Cooling.
Achieve optimal performance and stunning aesthetics with the ROG Strix LC III 360, featuring the latest generation Asetek’s new Gen7 v2 pump and ROG radiator fans. Effortlessly tackle the heat generated by AMD Ryzen™ and Intel® Core™ processors to unleash limitless power. Enjoy enhanced installation flexibility with a 360° rotatable water block that accommodates various mounting options. Explore a spectrum of Aura lighting modes to elevate the visual appeal of your gaming build. And embrace the perfect blend of efficiency and exquisite design for an unparalleled experience.
Cool Beyond Limits
The ROG Strix LC III 360 features a new and quieter Asetek Gen7 V2 pump with updated cold plate technology capable of an additional 100 watts of cooling and temperatures up to 0.5° C lower*. Elevate CPU cooling efficiency for unmatched stability under intense workloads.
* Compared to Asetek Gen7 pump
Experience the Freedom
An innovative 360° rotatable water block features a magnetic design, offering unprecedented flexibility in water cooling installation.
Lighting Brilliance
Elevate your gaming rig with a variety of Aura lighting effects to create a colorful spectacle. The smart mode takes it further with dynamic lighting to visualize different hardware loads. And with Aura Creator support, you can tailor your own unique lighting effects, making your setup truly one-of-a-kind.
Cool & Quiet Mastery
0dB Technology
Fans automatically drop to 0RPM in low-load mode, delivering a silent and peaceful environment.
Anti-vibration Rubber
The fans are equipped with Anti-Vibration Rubber at each of their four corners, effectively reducing resonance noise.
Strong Air Pressure
The new fan blade design offers strong static pressure for consistent performance.
Aesthetic Ingenuity
Subtle details, uncompromising style in form and function.
Extensive Compatibility
The ROG Strix LC III 360 is compatible with a wide range of Intel® and AMD motherboard platforms, giving you ample processor and build flexibility.
Cooling on Display
The addition of an LCD screen introduces a constellation of possibilities. Display live system stats, or customize animations to craft your unique gaming build.
Achieve optimal performance and stunning aesthetics with the ROG Strix LC III 360, featuring the latest generation Asetek’s new Gen7 v2 pump and ROG radiator fans. Effortlessly tackle the heat generated by AMD Ryzen™ and Intel® Core™ processors to unleash limitless power. Enjoy enhanced installation flexibility with a 360° rotatable water block that accommodates various mounting options. Explore a spectrum of Aura lighting modes to elevate the visual appeal of your gaming build. And embrace the perfect blend of efficiency and exquisite design for an unparalleled experience.
Cool Beyond Limits
The ROG Strix LC III 360 features a new and quieter Asetek Gen7 V2 pump with updated cold plate technology capable of an additional 100 watts of cooling and temperatures up to 0.5° C lower*. Elevate CPU cooling efficiency for unmatched stability under intense workloads.
* Compared to Asetek Gen7 pump
Experience the Freedom
An innovative 360° rotatable water block features a magnetic design, offering unprecedented flexibility in water cooling installation.
Lighting Brilliance
Elevate your gaming rig with a variety of Aura lighting effects to create a colorful spectacle. The smart mode takes it further with dynamic lighting to visualize different hardware loads. And with Aura Creator support, you can tailor your own unique lighting effects, making your setup truly one-of-a-kind.
Cool & Quiet Mastery
0dB Technology
Fans automatically drop to 0RPM in low-load mode, delivering a silent and peaceful environment.
Anti-vibration Rubber
The fans are equipped with Anti-Vibration Rubber at each of their four corners, effectively reducing resonance noise.
Strong Air Pressure
The new fan blade design offers strong static pressure for consistent performance.
Aesthetic Ingenuity
Subtle details, uncompromising style in form and function.
Extensive Compatibility
The ROG Strix LC III 360 is compatible with a wide range of Intel® and AMD motherboard platforms, giving you ample processor and build flexibility.
Cooling on Display
The addition of an LCD screen introduces a constellation of possibilities. Display live system stats, or customize animations to craft your unique gaming build.