Catalog Object Cloud
Lindy

Lindy 0.8m USB 4 Type C Cable, 40Gbps, Anthra Line

Product code:
36947
Brand:
Lindy
Product name:
0.8m USB 4 Type C Cable, 40Gbps, Anthra Line
GTIN (EAN/UPC):
4002888369473
Bullet Points Lindy 0.8m USB 4 Type C Cable, 40Gbps, Anthra Line:
  • Professional choice USB 4 Gen 3x2 Type C to C cable for commercial and high performance AV and IT installations
  • Supports data transfer speeds up to 40Gbps (backwards compatible to USB 3.2 , USB 2.0 and Thunderbolt 3)
  • Supports DisplayPort 2.0 Alternate Mode and USB Power Delivery 3.0 up to 100 Watt (20V 5A)
  • Triple shielded coaxial cable, gold plated contacts and nickel plated connectors
  • 2 year warranty
Long product name Lindy 0.8m USB 4 Type C Cable, 40Gbps, Anthra Line:
0.8m USB 4 Type C Cable, 40Gbps, Anthra Line
Lindy 0.8m USB 4 Type C Cable, 40Gbps, Anthra Line:
The Anthra Line USB 4 Type C to C cable from Lindy's Cable Lines concept is the professional choice for high performance connections in commercial AV and IT installations.

Anthra Line USB 4 cables are premium connections that feature triple shielded construction with silver plated copper conductors for performance and corrosion resistance. High quality gold plated contacts and nickel plated connectors maintain optimal signal integrity and maximum reliability.

USB bandwidths up to 40Gbps are supported for rapid transfer of large data volumes. These cables are E-marked to provide 100W (5A) of power to devices using the most efficient power delivery profiles.

USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.