Catalog Object Cloud
Aerocool

Aerocool Aero One Mini Mini Tower White

Product code:
AEROONEMINIWH
Brand:
Aerocool
Product name:
Aero One Mini
GTIN (EAN/UPC):
4710562752373
Bullet Points Aerocool Aero One Mini Mini Tower White:
  • Mesh front panel design allows for improved air flow and ventilation
  • Full tempered glass side panel to showcase the inside of your rig
  • VGA fan bracket design allows for superior VGA cooling
  • Supports liquid cooling in the front, top, and rear of the case
  • Dual chamber design for improved ventilation
  • Available in 2 color options: Black and White
Long product name Aerocool Aero One Mini Mini Tower White:
Micro ATX/mini-ITX, 210 x 459 x 403mm, 2x USB, Audio & Mic, White
Aerocool Aero One Mini Mini Tower White:
High-performance mini tower case with full tempered glass side panel to showcase the inside of your rig. Mesh front panel design allows for viewing of your front LED fans while providing superior air flow and circulation. VGA fan bracket design supports up to 2 x 120mm fans for superior VGA cooling. Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.

MESH FRONT PANEL DESIGN
Featuring a unique and stylish mesh front panel design, this case allows for clear viewing of your front LED fans while providing superior air flow and circulation.

FULL TEMPERED GLASS SIDE PANEL
Comes equipped with a full tempered glass side panel to properly showcase the inside of your rig.

DUAL CHAMBER DESIGN
Built with a dual chamber design to direct heat away from the main chamber for more effective all-around cooling.

COOLING FOR YOUR GRAPHICS CARD
VGA fan bracket design supports graphics card cooling: 2 x 120mm fans for superior VGA cooling.

AIR COOLING
Supports air cooling in the front, top, and rear of the case to enhance cooling performance.

- Front: 120mm x 3 or 140mm x 2 (Optional))
- Top: 120mm x 2 (Optional)
- Rear: 120mm x 1 (Included)
- Supports VGA Fan: 120mm x 2 (Optional)

LIQUID COOLING
Supports liquid cooling in the front, top, and rear of the case for maximum efficiency cooling.

- 120/240mm Radiator (Optional)
- Top: 120/240mm Radiator (Optional)
- Rear: 120mm Radiator (Optional)

BUILT FOR HIGH PERFORMANCE
- Supports Micro-ATX and Mini-ITX motherboards
- Supports CPU coolers up to 161mm
- Supports high-end graphics cards up to 327mm

CONVENIENT ACCESS TO YOUR MEDIA
Quick and easy access to 2 x USB 3.0, HD audio and mic ports, and power & reset button.

STORAGE CAPABILITY
Supports up to 2 x 3.5” HDDs (1 x 3.5” and 1 x 2.5”/3.5”) and 3 x 2.5” SSDs (2 x 2.5” and 1 x 2.5”/3.5”).

EASY MAINTENANCE
Removable dust filters on the front, top, and bottom of the case for fast and convenient cleaning.