Catalog Object Cloud
UNYKAch

UNYKAch UNYCOOL H37 Processor Air cooler 9 cm Black, White 1 pc(s)

Product code:
UK321015
Brand:
UNYKAch
Product name:
UNYCOOL H37
GTIN (EAN/UPC):
8436617922107, 18436617922104
Bullet Points UNYKAch UNYCOOL H37 Processor Air cooler 9 cm Black, White 1 pc(s):
  • Processor Air cooler 9 cm 3000 RPM
  • Supported processor sockets: LGA 1851, LGA 1700, LGA 1200 (Socket H5), LGA 1151 (Socket H4), LGA 1150 (Socket H3), LGA 1155 (Socket H2), LGA 1156 (Socket H), Socket AM5, Socket AM4
  • 33.6 dB 48.3 cfm 3.24 mmH2O Hydraulic
  • Pulse-width modulation (PWM) support
  • 90 x 90 x 15 mm
  • Black, White
  • 1 pc(s)
Long product name UNYKAch UNYCOOL H37 Processor Air cooler 9 cm Black, White 1 pc(s):
90mm, 800-3000 RPM, 33.6dBA, 48.3 cfm, 3.24 mm H2O, 4 Pin, PWM, 130W TDP, 237 g
UNYKAch UNYCOOL H37 Processor Air cooler 9 cm Black, White 1 pc(s):
Lower your CPU temperatures with the UNYCOOL H37 heatsink, keeping your PC cool and running at peak performance. Built with high-quality materials, optimized airflow, and a 11-blade fan design, this cooler ensures efficient heat dissipation with minimal noise, thanks to its PWM fan.

Compatible with multiple sockets (LGA 1151, LGA 1200, LGA 1700, LGA 1851, AM4 and AM5), it offers easy and versatile installation for a wide range of setups. Made from aluminium and copper, it delivers long-lasting durability and maximum thermal performance.

COMPACT AND FUNCTIONAL DESIGN
The UNYCOOL H37 is designed for simple builds that require hassle-free efficiency. With compact dimensions of 92 x 103 x 37 mm, it fits easily into small form factor cases and avoids interference with RAM modules or other components.

EFFICIENT ALUMINIUM HEATSINK
This model features an extruded aluminium heatsink block with high-density fins to maximize airflow. Paired with a 120 mm PWM fan (with temperature sensor) that spins up to 1600 RPM, it delivers the perfect balance between performance and quiet operation.
Its 4 copper heatpipes enhance heat dissipation, supporting CPUs with up to 160W TDP.
An excellent choice for office work, web browsing, or multimedia use.

MULTIPLATFORM COMPATIBILITY
Thanks to its compact design, you won’t encounter issues with RAM clearance. It’s also compatible with multiple Intel and AMD socket platforms.
Intel: Socket 1851 / 1700 / 1200 / 1151 / 1150 / 1155 / 1156
AMD: AM5 / AM4 / FM2 / FM1 / AM3+ / AM3 / AM2+ / AM2

DESIGNED FOR EASY INSTALLATION ON INTEL AND AMD PLATFORMS
Includes retention brackets, thermal paste, and mounting accessories to ensure easy installation on both Intel and AMD platforms.