EnGenius Outdoor CB/AP 11ax 5GHz 2400Mbps 2T2R 16dBi DP Panel 2xGbE pPoE/at IP55
Product code:
ENH500-AX
Brand:
EnGenius
Product name:
Outdoor CB/AP 11ax 5GHz 2400Mbps 2T2R 16dBi DP Panel 2xGbE pPoE/at IP55
GTIN (EAN/UPC):
0655216010680, 655216010680, 4713361935916
Bullet Points EnGenius Outdoor CB/AP 11ax 5GHz 2400Mbps 2T2R 16dBi DP Panel 2xGbE pPoE/at IP55:
- Wi-Fi 6 technology for high-performance and efficiency Wi-Fi in outdoor environments
- Beamforming optimizes antenna signal, reception & reliability for clients
- 2x2 directional antennas to support up to 1,200 Mbps in 5-GHz
- High 26 dBm transmit power extends Wi-Fi to yard or building-to-building
- High gain 16 dBi Integrated directional antenna extend wireless networks up to 5 miles point-to-point
- IP55-rated weatherproof & dustproof housing
- Simple, Intuitive interface via EnWiFi app for local AP configuring & monitoring
- Flexible Operation Modes: Access Point, Client Bridge, WDS Access Point, WDS Station
- Gigabit Ethernet PoE port supports flexible power options
Long product name EnGenius Outdoor CB/AP 11ax 5GHz 2400Mbps 2T2R 16dBi DP Panel 2xGbE pPoE/at IP55:
Wi-Fi 6 Outdoor AX1200 5 GHz Point to Point Wireless Bridge
EnGenius Outdoor CB/AP 11ax 5GHz 2400Mbps 2T2R 16dBi DP Panel 2xGbE pPoE/at IP55:
The EnGenius ENH500-AX 5GHz (802.11ax) Wi-Fi 6 Outdoor 2x2 Wireless Bridge features the newest generation of wireless technology delivering high density Wi-Fi performance transmissions between buildings and across large outdoor properties without the exorbitant cost of running fiber cable. With advantages over the older Wi-Fi standards, the Wi-Fi 6 bridge significantly increases throughput, supports greater efficiency, and accommodates 8k ultra HD video and heavy multi-application traffic with extended bandwidth over greater distances. The Wi-Fi 6 “invisible wire” bridge uses the latest in Wi-Fi technology to achieve longer ranges when paired with another Wi-Fi 6 bridge in a point-to-point/multiple point deployment.