Mars Gaming Modular PWM fan MF-LINKFINITY
Product code:
MFLINKFINITY
Brand:
Mars Gaming
Product name:
Modular PWM fan MF-LINKFINITY
GTIN (EAN/UPC):
8435693104186
Bullet Points Mars Gaming Modular PWM fan MF-LINKFINITY:
- Ultra-quiet 120mm fan
- Infinity mirror ARGB 360º
- LINKFINITY modular connection system
- PWM control system
Long product name Mars Gaming Modular PWM fan MF-LINKFINITY:
1x 120 mm, 800-2000 ± 10% RPM, 69 CFM, 12 dBA, ARGB, PWM, DC 12V, 0.5A, Black
Mars Gaming Modular PWM fan MF-LINKFINITY:
120mm 360° PWM Infinity mirror modular fan and dynamic ARGB side frame. Designed with the exclusive LINKFINITY modular connection system, it offers unparalleled signal and power transmission. With PWM and ARGB connections for total control and customization.
Infinity Mirror 360º
Immerse yourself in a dazzling light show with the MF-LINKFINITY. Its 360° infinity mirror lighting and dynamic ARGB side frame add an extra touch of style and customization, creating a stunning play of color from any angle.
AVAILABLE IN 2 VERSIONSBLACK OR WHITE
Choose the one that best suits your configuration
Full control. PWM connection
Experience complete control over your cooling system. Connect and control your fans easily and effectively thanks to the PWM connection to achieve the optimal temperature for your setup. Adjust the speed of your fans according to your needs and enjoy a perfect balance between performance and silence.
360º ARGB lighting
The MF-LINKFINITY gives you unparalleled lighting customization. From the central lighting to the Infinity Mirror side frame, you can sync and customize each element to create a truly unique visual experience. The sides of the fan are perfectly synchronized with each other, creating a spectacular lighting effect. And the best part is that the lighting isn’t limited to a single block, but flows through the entire system, offering a light show that will completely transform your setup.
LINKFINITY modular connection
The MF-LINKFINITY fan is equipped with the innovative LINKFINITY modular connection system, designed to offer perfect signal and power transmission, ensuring consistent performance without interruptions. Thanks to the connection mechanism, installation becomes a simple and hassle-free process, limiting the need for mounting screws and cables to a minimum, creating a cleaner and tidier environment for your setup. In addition, this system allows you to adjust lighting effects in bulk, simplifying the customization of lighting effects. Experience unprecedented modularity with this innovative system.
Infinity Mirror 360º
Immerse yourself in a dazzling light show with the MF-LINKFINITY. Its 360° infinity mirror lighting and dynamic ARGB side frame add an extra touch of style and customization, creating a stunning play of color from any angle.
AVAILABLE IN 2 VERSIONSBLACK OR WHITE
Choose the one that best suits your configuration
Full control. PWM connection
Experience complete control over your cooling system. Connect and control your fans easily and effectively thanks to the PWM connection to achieve the optimal temperature for your setup. Adjust the speed of your fans according to your needs and enjoy a perfect balance between performance and silence.
360º ARGB lighting
The MF-LINKFINITY gives you unparalleled lighting customization. From the central lighting to the Infinity Mirror side frame, you can sync and customize each element to create a truly unique visual experience. The sides of the fan are perfectly synchronized with each other, creating a spectacular lighting effect. And the best part is that the lighting isn’t limited to a single block, but flows through the entire system, offering a light show that will completely transform your setup.
LINKFINITY modular connection
The MF-LINKFINITY fan is equipped with the innovative LINKFINITY modular connection system, designed to offer perfect signal and power transmission, ensuring consistent performance without interruptions. Thanks to the connection mechanism, installation becomes a simple and hassle-free process, limiting the need for mounting screws and cables to a minimum, creating a cleaner and tidier environment for your setup. In addition, this system allows you to adjust lighting effects in bulk, simplifying the customization of lighting effects. Experience unprecedented modularity with this innovative system.