Brother TD-2125NWB label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN Wi-Fi Bluetooth
Product code:
TD-2125NWB
Brand:
Brother
Product name:
TD-2125NWB
GTIN (EAN/UPC):
4977766826464, 0012502671992, 012502671992, 4977766826266
Bullet Points Brother TD-2125NWB label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN Wi-Fi Bluetooth:
- High quality 203dpi print resolution
- Network capability / USB, serial, WiFi and bluetooth connectivity
- Free 3 year return to base warranty. Advanced exchange service up to five years available to purchase.
- Print from a PC or mobile device, or add on optional touch panel display (PA-TDU-001) for stand-alone printing.
- ZPL II printer language emulation
Long product name Brother TD-2125NWB label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN Wi-Fi Bluetooth:
Versatile, compact desktop label printer with a built-in network, wireless and bluetooth connectivity. Print professional quality custom labels, wristbands and receipts up to 63mm in width at 152mm/sec.
Brother TD-2125NWB label printer Direct thermal 203 x 203 DPI 152.4 mm/sec Wired Ethernet LAN Wi-Fi Bluetooth:
The TD-2125NWB is the perfect label printer for hospitality, warehousing, manufacturing and retail, where you need to be able to print high-quality receipts, labels or wristbands at your desk or on the move. Ideal for printing stock rotation labels, pre-packaged food ingredients labels, barcode labels, specimen, pathology and phlebotomy labels and shelf edge labels. A compact machine with the speed, features and media capacity of a desktop printer, the TD-2125NWB allows you to print professional quality custom labels, wristbands or receipts at 203dpi, wherever you are in the workplace. The built-in network, WiFi and bluetooth connectivity provides the flexibility to print wirelessly, or by using the available apps on your smartphone or tablet. Printing from your existing systems is simple thanks to our range of software developer kits and easy integration. The flexible TD-2125NWB can accommodate rolls of up to 5” in diameter, meaning less time wasted reloading media, plus there’s a choice of optional extras that ensure it’s perfectly suited to your business needs.