Catalog Object Cloud
be quiet!

be quiet! System Power 11 550W power supply unit 20+4 pin ATX ATX Black

Product code:
BP010EU
Brand:
be quiet!
Product name:
System Power 11 550W
GTIN (EAN/UPC):
4260052191866
Bullet Points be quiet! System Power 11 550W power supply unit 20+4 pin ATX ATX Black:
  • ATX 3.1 PSU with support for PCIe 5.1 GPUs and GPUs with 6+2 pin connectors
  • Temperature-controlled 120mm quality fan reduces system noise
  • Rock-solid stability with a strong 12V-rail
  • Tight voltage regulation using DC-to-DC technology
  • One PCIe 5.1 12V-2x6 300W and 2 PCIe 6-2 connectors
  • Dependable operation to support powerful GPUs
  • Stand-by drain of less than 0.15 watts
  • 80 PLUS® Bronze efficiency (up to 89.7%)
  • Attractive black flat cables
  • Complete suite of top safety features
  • Product conception, design and quality control in Germany
Warranty:
5-year manufacturer’s warranty
Long product name be quiet! System Power 11 550W power supply unit 20+4 pin ATX ATX Black:
550W, 80 PLUS Bronze, ATX 3.1, EPS 12V 2.92, 86 x 150 x 140mm
be quiet! System Power 11 550W power supply unit 20+4 pin ATX ATX Black:
Proven Reliability, Quiet Operation
System Power 11 550W has been built with value-oriented users in mind that do not want to pass on reliability and quietness. Elaborated features such as ATX 3.1 compatibility and a temperature-controlled fan underline the value System Power 11 550W offers even at entry-level.