Catalog Object Cloud
AISENS

AISENS A109-0945 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey

Product code:
A109-0945
Brand:
AISENS
Product name:
A109-0945
GTIN (EAN/UPC):
8435739903346
Bullet Points AISENS A109-0945 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
  • Wired
  • Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • USB Power Delivery (USB PD)
  • Plug and Play
Long product name AISENS A109-0945 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
USB HUB 3.1 USB-C, USB-C/M-1xUSB-C PD 100W+1xUSB-C USB3.0/H+3xUSB-A USB2.0/H, Grey, 15cm
AISENS A109-0945 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
> USB-C Hub to 1xUSB-C PD 100W, 1xUSB-C USB3.0 Female, 3xUSB-A USB2.0 Female
> Made of high quality aluminum. It is easy to carry when traveling or working.
> USB 3.0 port supports Low Speed ​​(1.5 Mbps) / Full Speed ​​(12 Mbps) / High Speed ​​(480 Mbps) / Super Speed ​​(5 Gbps)
> Backward compatible with USB 2.0 / 1.1 devices.
> Note: The USB-C PD 100W port only supports charging, does NOT support data transfer, so you can't connect any accessories or peripherals such as USB flash drive, external hard drive, mouse, keyboard etc. to the USB-C PD 100W port of this converter.
> USB bus powered, no additional power adapter needed.
> Just plug and play.
> Length: 15cm
> Color: Gray
> Regulations: RoHS, CE
> Functional Test: 100% tested