ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5
Product code:
90YV0H20-M0NA00
Brand:
ASUS
Product name:
GT730-4H-SL-2GD5
GTIN (EAN/UPC):
4711081369417, 0195553377751, 195553377751, 0195553369411, 195553369411
Bullet Points ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5:
- 4x HDMI Ports enable multi-monitor productivity on up to 4 displays
- Single-slot Design fits in small chassis and leaves room for additional PCIe devices
- Passive Cooling keeps things quiet
- Auto-Extreme Technology uses automation to enhance reliability
- GPU Tweak II provides intuitive performance tweaking, thermal controls, and system monitoring
Long product name ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5:
GeForce GT 730, 2GB GDDR5, PCI Express x1, 4x HDMI, HDCP, 148x105x18 mm
ASUS GT730-4H-SL-2GD5 NVIDIA GeForce GT 730 2 GB GDDR5:
Big Productivity in a Small Package
The ASUS GeForce® GT 730 is a passively-cooled single-slot graphics card that enables quiet multi-monitor productivity
COOLING
Passive Cooling
A passively-cooled design creates a quieter workspace.
ENGINEERING
4x HDMI Ports
Enable multi-monitor productivity with support for up to 4 external displays connected to the built-in HDMI ports.
Single-slot Design
A compact design increases compatibility with other PCIe peripherals and even allows multiple ASUS GT730s to be stacked in a single system.
Auto−Extreme Technology
Precision automated manufacturing
Auto-Extreme Technology is an automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption, and a more reliable product overall.
SOFTWARE
GPU Tweak II
Monitor, tweak, and tune
The ASUS GPU Tweak II utility takes graphics card tuning to the next level. It allows you to tweak critical parameters including GPU core clocks, memory frequency, and voltage settings, with the option to monitor everything in real-time through a customizable on-screen display. Advanced fan control is also included along with many more features to help you get the most out of your graphics card.
The ASUS GeForce® GT 730 is a passively-cooled single-slot graphics card that enables quiet multi-monitor productivity
COOLING
Passive Cooling
A passively-cooled design creates a quieter workspace.
ENGINEERING
4x HDMI Ports
Enable multi-monitor productivity with support for up to 4 external displays connected to the built-in HDMI ports.
Single-slot Design
A compact design increases compatibility with other PCIe peripherals and even allows multiple ASUS GT730s to be stacked in a single system.
Auto−Extreme Technology
Precision automated manufacturing
Auto-Extreme Technology is an automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption, and a more reliable product overall.
SOFTWARE
GPU Tweak II
Monitor, tweak, and tune
The ASUS GPU Tweak II utility takes graphics card tuning to the next level. It allows you to tweak critical parameters including GPU core clocks, memory frequency, and voltage settings, with the option to monitor everything in real-time through a customizable on-screen display. Advanced fan control is also included along with many more features to help you get the most out of your graphics card.