Catalog Object Cloud
iiyama

iiyama G-MASTER G2471HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Product code:
G2471HS-B1
Brand:
iiyama
Product family:
G-MASTER
Product name:
G2471HS-B1
GTIN (EAN/UPC):
4948570126415
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points iiyama G-MASTER G2471HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • 60.5 cm (23.8") Black
  • Height adjustment Built-in speaker(s)
  • HDMI HDMI version: 2.0 DisplayPorts quantity: 1
  • Screen shape: Flat
  • Maximum refresh rate: 240 Hz Response time (MPRT): 0.3 ms
  • 1920 x 1080 pixels Full HD Panel type: Fast IPS
  • Energy efficiency class (SDR): E ErP CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama G-MASTER G2471HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Unleash your full gaming potential with the 240Hz G2471HS Red Eagle guaranteeing 0.3ms MPRT
iiyama G-MASTER G2471HS-B1 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Gain the competitive edge you need to unlock your full gaming potential with the 24" G2471HS monitor with FHD (1920x1080) resolution. Featuring an ultra-fast 0.3ms MPRT and a 240Hz refresh rate, this monitor ensures smooth gameplay. Compatible with NVIDIA G-SYNC so you can make split second decisions and forget about ghosting effects or smearing issues. The ability to adjust brightness and the dark shades with the Black Tuner delivers greater viewing performance in shadowed areas and the IPS panel technology guarantees superb image quality.