Catalog Object Cloud
Samsung

Samsung Galaxy Tab Active5 Enterprise Edition 5G Samsung Exynos LTE-TDD & LTE-FDD 256 GB 20.3 cm (8") 8 GB Wi-Fi 6 (802.11ax) Android 14 Green

Product code:
SM-X306BZGEEEB
Brand:
Samsung
Product family:
Galaxy Tab Active5
Product name:
Galaxy Tab Active5 Enterprise Edition
GTIN (EAN/UPC):
5715328207165, 8806095802138
The repairability index consists of a score out of ten intended to be displayed at the time of purchase to inform consumers of the categories of electrical and electronic products. This score is obtained by dividing an overall score of one hundred points by ten according to five criteria, each scored out of twenty and of equal weight, making it possible to assess the repairability of the products concerned.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points Samsung Galaxy Tab Active5 Enterprise Edition 5G Samsung Exynos LTE-TDD & LTE-FDD 256 GB 20.3 cm (8") 8 GB Wi-Fi 6 (802.11ax) Android 14 Green:
  • Slate Mobile tablet Green
  • 20.3 cm (8") 1920 x 1200 pixels TFT
  • Samsung Exynos 1380
  • 256 GB Card reader integrated
  • Single camera 13 MP Front camera 5 MP
  • 5G Wi-Fi 6 (802.11ax) Bluetooth 5.3 Near Field Communication (NFC)
  • 5050 mAh
  • Android 14
Long product name Samsung Galaxy Tab Active5 Enterprise Edition 5G Samsung Exynos LTE-TDD & LTE-FDD 256 GB 20.3 cm (8") 8 GB Wi-Fi 6 (802.11ax) Android 14 Green:
8.0", TFT, 1920 x 1200, 13MP, 5MP, 8/256GB, 5G, Wi-Fi 6, Bluetooth 5.3, 5050 mAh, Android
Samsung Galaxy Tab Active5 Enterprise Edition 5G Samsung Exynos LTE-TDD & LTE-FDD 256 GB 20.3 cm (8") 8 GB Wi-Fi 6 (802.11ax) Android 14 Green:
Work never stops—neither does your Tab Active5.
Conquer the toughest workdays without missing a beat. The Tab Active5 is a powerhouse inside and out. Fuelled by a Exynos 1380 processor and memory that is expandable to up 1TB with a MicoSD card1, this tablet is ready for any task you throw at it.

Speed to keep you safe and productive
Skip the lag when you're on-the-job. Galaxy Tab Active5 5G supports 5G(Sub6), Wi-Fi 6 and Dual SIM capacity for fast and reliable connection anywhere you're on the job.

See it how you need to see it
Give it a good look. Galaxy Tab Active5 5G's 8-inch display reveals detailed visuals with improved 600nits brightness, smoother motion with 120Hz refresh rate and enhanced outdoor visibility with Vision Booster.

More than tough enough
Empower frontline teams with the rugged Samsung Galaxy Tab Active5—our toughest tablet yet. Designed for the harshest environments, it’s glove and dirt-friendly, thanks to its adaptable touch screen and compatible S Pen. Keep tapping, typing and sketching without missing a beat.

More than tough enough
Whether you’re sketching in the rain or accessing data atop a telephone tower, the Tab Active5 can handle the pressure like a pro. Tough, reliable and ready to face hectic days ahead.

More than tough enough
Take on the toughest work settings without worrying about device damage. The Galaxy Tab Active5 is IP681 and MIL-STD-810H compliant, meaning it can withstand splashes, dust and drops2. Its display is shielded by resilient Corning Gorilla Glass 5. Even the included S Pen is IP68 compliant, so you’ll have no worries scribbling in wet conditions.

Touchscreen built for hands-on work
With its high touch sensitivity, Galaxy Tab Active5 5G seamlessly responds to your touch for a smooth workflow even out in the field.

Long hours, no problem.
Keep one handy at all times. Galaxy Tab Active5 5G's 5,050mAh battery can be replaced and recharged for uninterrupted usage. With POGO pins, you can also connect your device easily, transfer data, and bring in other accessories for versatility and convenience.

Stay powered even without a battery
Galaxy Tab Active5 5G stays on and powered even without a battery. When you leave the tablet in high heat inside a vehicle or need to stay charged and connected at a kiosk, use No Battery Mode to keep it powered and avoid a swollen battery. Simply plug into a power source and continue working.

Tightly secured, thoroughly maintained
Look out for your invaluable assets. Galaxy Tab Active5 5G is offered with up to 4 generations of OS upgrades and up to 5 years of security updates to keep your device running smooth and your data properly safeguarded by Samsung Knox.

Press to impress
Get more done with just a single click—no need to take off those thick gloves. Press the Galaxy Tab Active5's handy physical Active Key and hey presto, launch any app you want in an instant—perfect for when your hands are full. Plus, administrators can even map the Active Key fleet-wide with Knox Mobile Enrollment for the ultimate in efficiency.

Scan-and-go with Knox Capture
With Knox Capture, Galaxy Tab Active5 5G can readily become an enterprise-grade barcode scanner. Simply scan as you would take a picture and the captured barcode data are automatically integrated into your business apps.

S Pen is just as tough, gloves on or off
Galaxy Tab Active5 5G comes with an innovative IP68-rated water- and dust-resistant S Pen in box, for an easy way to work on the go with no need to charge. Responsive and precise even with gloves on, easily capture and create content and use it in outdoor environments from logistics to healthcare.