Catalog Object Cloud
GENESIS

GENESIS Radium 300 XLR Black Studio microphone

Product code:
NGM-1695
Brand:
GENESIS
Product family:
Radium
Product name:
Radium 300 XLR
GTIN (EAN/UPC):
5901969426656
Bullet Points GENESIS Radium 300 XLR Black Studio microphone:
  • High-quality recording
  • Cardioid pick-up pattern
  • Steel case
  • Versatile connector
  • Wide range of accessories
Long product name GENESIS Radium 300 XLR Black Studio microphone:
30 - 16000 Hz, -38 dB, 1500 Ohm, Cardioid, Unidirectional, Back Electret condenser, 2.5 m, XLR, 3.5 mm, 340 g
GENESIS Radium 300 XLR Black Studio microphone:
Meet Genesis Radium 300 XLR high-end studio microphone, which has been designed for beginners, professional streamers, youtubers and vloggers. The microphone guarantees the highest level of transmitted sound, thus ensuring phenomenal recordings, free of unwanted disturbances and noises from the surroundings A wide range of included accessories makes Radium 300 XL unrivalled in its category. Raise your game with Genesis Radium 300 XLR.

Meet the Genesis Radium 300 XLR condenser microphone with XLR connector, which we designed for users who want to use a computer as well as a studio interface. It connects effortlessly to your sound card, all without the need for 48V Phantom power. Warmer, more detailed sound and a cardioid characteristic that suppresses sounds coming from behind - and that's not all.

HAVE CONTROL OVER THE SOUND
The Genesis Radium 300 XLR is a Back Electret condenser microphone. This means that it does not require an additional 48V Phantom power source for proper operation - unlike classic condenser microphones with XLR jacks. You can easily connect it to your computer's sound card, getting a warm and detailed sound. And if you want to go to an even higher level, just use a better sound card or a professional interface. You don't have to replace the microphone with a new one and incur additional costs. See how easy it is.

ONLY YOUR VOICE
The Genesis Radium 300 XLR is a microphone with cardioid characteristics. This ensures that it captures sounds coming from a specific direction (front and sides) rather than the back of the device. In practice, this provides nullification of unwanted background noises and greater control over the sound.

FULL SET
Forget about additional expenses. When you choose the Genesis Radium 300 XLR, you get not just a microphone, but a full kit necessary for its use. You will find a basket that eliminates vibrations that can negatively affect sound quality, a pop-filter and a sponge to help suppress compact consonants and air blasts, as well as an arm that allows for quick yet professional installation.

MICROPHONE FOR LONGER
High quality materials, exemplary fit of components and proven solutions. Choose the Genesis Radium 300 XLR and take your communications to the next level.