Catalog Object Cloud
Thrustmaster

Thrustmaster T128 Black USB Steering wheel + Pedals Analogue / Digital PC, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S

Product code:
4460184
Brand:
Thrustmaster
Product name:
T128
GTIN (EAN/UPC):
3362934402785
Bullet Points Thrustmaster T128 Black USB Steering wheel + Pedals Analogue / Digital PC, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
  • Immersive Force Feedback to really feel the sensations of racing: speed, surfaces, bumps and impacts, loss of tire grip
  • Engine speed LEDs for optimized gear shifting
  • Modern design and angle of rotation up to 900°, suited to all styles of vehicles and games
  • Magnetic paddle shifters (patented H.E.A.R.T technology) for instant responsiveness, and a clear gear-shifting feel
  • Handbrake buttons easily accessible on the wheel, for controlled skids
  • Quick attachment system suitable for desks and tables up to 2.2 inches / 5.5 cm thick
  • Magnetic 2-pedal pedal set (patented H.E.A.R.T technology) featuring 12-bit precision that won’t decrease over time
  • Next-generation HYBRID DRIVE technology delivering 20% more power than other Thrustmaster hybrid racing wheels (TMX series)
  • Access to hundreds of games, with 1 month’s free subscription to the Xbox Game Pass Ultimate service
  • Officially licensed for Xbox and compatible with Xbox Series X/S, Xbox One and PC (Windows 10/11)
Long product name Thrustmaster T128 Black USB Steering wheel + Pedals Analogue / Digital PC, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
270/900°, Hybrid mechanism, 2 magnetic paddle shifters, 2-pedal pedal set, LED
Thrustmaster T128 Black USB Steering wheel + Pedals Analogue / Digital PC, Xbox One, Xbox Series S, Xbox Series X, Xbox One X, Xbox One S:
T128 features the HYBRID DRIVE system, which combines a belt and gears mechanism to provide immersive and versatile Force Feedback, and delivers 20% more power (in relation to previous Thrustmaster TMX hybrid racing wheels).

Its lightweight wheel rim helps you really feel the sensations transmitted by the Force Feedback system, for an authentic racing experience and to optimize your racing lines. A 4-color LED strip lets you keep an eye on the engine speed, and indicates when it is time to shift gears. Thanks to the clamp-based attachment system, the racing wheel can be adjusted to fit desks and tables for quick and easy setup. The T2PM pedal set included with the racing wheel features patented frictionless magnetic technology, for enhanced precision that won’t decrease over time.

T128 has been designed for all gamers looking for a first racing wheel offering new immersive sensations, and users who want to improve their driving skills. T128 is an officially-licensed racing wheel for Xbox Series X|S and Xbox One, and is compatible with PC.