Catalog Object Cloud
StarTech.com

StarTech.com 1m Micro USB Cable - A to Up Angle Micro B

Product code:
USBAUB1MU
Brand:
StarTech.com
Product name:
1m Micro USB Cable - A to Up Angle Micro B
GTIN (EAN/UPC):
0065030851190, 065030851190, 0755034153511, 755034153511
Bullet Points StarTech.com 1m Micro USB Cable - A to Up Angle Micro B:
  • 1x USB 'A' male connector
  • 1x Up Angle USB Micro-B male connector
  • Supports high-speed data transfer rates of up to 480 Mbps
  • Aluminum-Mylar Foil with Braided Shielding
  • Molded connectors with strain relief
Warranty:
Lifetime
Long product name StarTech.com 1m Micro USB Cable - A to Up Angle Micro B:
StarTech 1m Micro USB Cable Cord - A to Up Angle Micro B - Up Angled Micro USB Cable - 1x USB A (M), 1x USB Micro B (M) - Black (USBAUB1MU)
StarTech.com 1m Micro USB Cable - A to Up Angle Micro B:
Charge or sync your Micro USB devices, with the cable kept out of the way

The USBAUB1MU 1m USB to Up Angle Micro USB Cable provides a high quality connection between your Micro USB 2.0 mobile devices (smartphones, digital cameras, Tablet PC devices, portable hard drives, etc.) and your PC or Mac® computer, for everyday tasks such as charging, data synchronization or file transfers.

The up-angled Micro USB connector allows you to access your mobile Micro USB devices, while keeping the cable out of the way, and stress away from the port.

Designed and constructed for maximum durability, this high quality USB to Micro USB cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a 1m USB to Down Angle Micro USB Cable (USBAUB1MD), which provides the same convenience as this up-angled cable, but allows you to connect to your Micro USB device from the opposite direction.