Catalog Object Cloud
Integral

Integral 32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40

Product code:
IN5T32GNHRBX
Brand:
Integral
Product name:
32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40
GTIN (EAN/UPC):
5055288486492
Bullet Points Integral 32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40:
  • Dual 32 bit channels to handle multiple large workload
  • Energy efficient with Power Management Integrated Circuit (PMIC)
  • On-die (built in) error correction codes (ODECC) together with additional temperature sensors enable enhanced stability features.
  • Integral DRAM memory modules are built with high quality components and fully tested to ensure reliability and compatibility
  • Lifetime warranty (10 years in Germany, France and Austria)
Long product name Integral 32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40:
32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40
Integral 32GB PC RAM MODULE DDR5 4800MT/s PC5-38400 UNBUFFERED NON-ECC DIMM 1.1V 2GX8 CL40:
Capacity 32GB - Kit Single 32GB - Technology DDR5

DDR5 is the latest RAM technology, engineered for next gen applications that require enhanced speed, capacity and reliability. DDR5 is 2 times faster than DDR4, 20% more energy efficient and features on-die error correction code for increased stability.