Catalog Object Cloud
TP-Link

TP-Link Archer MR200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Product code:
ARCHER MR200 V3
Brand:
TP-Link
Product name:
Archer MR200
GTIN (EAN/UPC):
6935364092740
Bullet Points TP-Link Archer MR200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:
  • Tabletop router Black
  • Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 733 Mbit/s
  • Fast Ethernet
  • Ethernet WAN SIM card slot
  • Ethernet LAN (RJ-45) ports: 4
  • Web-based management Quality of Service (QoS) support
Long product name TP-Link Archer MR200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:
3x 10/100Mbps LAN, 1x 10/100Mbps LAN/WAN, 1x SIM Card, 3G/4G, 802.11ac/a/b/g/n, 433Mbps 5GHz + 300Mbps 2.4GHz
TP-Link Archer MR200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:
AC750 Wireless Dual Band 4G LTE Router
Dual Band Wi-Fi Where You Need It

Superfast 4G LTE Speed & Stream-Ready AC Wi-Fi
The Archer MR200 uses 4G LTE technology to achieve speeds of up to 150Mbps download and 50Mbps upload. It also shares a simultaneous dual band Wi-Fi network with maximum speeds of 300Mbps on 2.4GHz and 433Mbps on 5GHz for gaming, streaming, file-sharing and more.

Design for Maximum Network Coverage
Advanced high gain antennas make efficient and stable connections to every device. Power Amplifier and Low Noise Amplifier boost sending and receiving capabilities, creating a wide-coverage Wi-Fi network for your home.

Plug and Play
Simply insert your 3G/4G SIM card into the built-in slot, turn on the MR200 and start surfing.

More Devices, More Stability
Connect up to 64 wireless devices with ease, thanks to a powerful Qualcomm processor that boosts data transfer speeds while ensuring dependable network stability.