Epson EB-1780W Short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White, Grey
Product code:
V11H795040
Brand:
Epson
Product name:
EB-1780W
GTIN (EAN/UPC):
8715946629919
Bullet Points Epson EB-1780W Short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
- Business Short throw projector White, Grey
- 3LCD 3000 ANSI lumens
- Lamp 4000 h
- WXGA (1280x800) 16:10 10000:1
- Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 1.07 billion colours
- Focus: Manual Zoom capability
- Wi-Fi
- Built-in speaker(s) 1 W
- AC 277 W
Long product name Epson EB-1780W Short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
3LCD, RGB, 0.59", 3000 - 1900 Lumen, WXGA, 1280 x 800, 16:10, 10000 : 1, 206 W, 7000 h, 100 Hz - 120 Hz, 1.04 - 1.26:1, 30" - 300", 0.7 - 6.8 m, 1.58 - 1.7, USB 2.0, IEEE 802.11b/g/n, VGA, 277 W, AC 100 V - 240 V, 50 Hz - 60 Hz
Epson EB-1780W Short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
Staff that are constantly on the move and frequently make presentations at customer sites can benefit from this ultra-mobile projector, offering a winning combination of ultra-slim lightweight design, exceptional image quality and advanced functionality. With traditional wired and built-in wireless connectivity, time-saving set-up plus a range of advanced features, it's ideal for polished presentations.
Exceptional image quality
Enjoy superb image quality, impressive natural colours with an equally high white and colour light output of 3,000 lumens thanks to Epson's 3LCD technology. True Colours technology delivers a faithful reproduction of colours as they are meant to be and, with a 10,000:1 contrast ratio, projected images are crisp and clear.
Easy set-up
Automatic vertical and horizontal keystone correction makes it easy to set up the projector almost anywhere. The short throw ratio projects a large image from a shorter distance so that all meeting participants can be seated behind the projector as the front exhaust directs heat away from them. Thanks to its Auto Power On feature, the projector turns on when it detects signal input.
Smarter presentations
Users can view two data sources side by side with split screen, and MHL can show high-quality video and audio content from mobile devices while charging them at the same time.
True portability
The ultra-slim form factor and lightweight design makes this the ideal projector for anyone on the move. A carry case is included and the projector fits easily into a standard laptop bag.
Exceptional image quality
Enjoy superb image quality, impressive natural colours with an equally high white and colour light output of 3,000 lumens thanks to Epson's 3LCD technology. True Colours technology delivers a faithful reproduction of colours as they are meant to be and, with a 10,000:1 contrast ratio, projected images are crisp and clear.
Easy set-up
Automatic vertical and horizontal keystone correction makes it easy to set up the projector almost anywhere. The short throw ratio projects a large image from a shorter distance so that all meeting participants can be seated behind the projector as the front exhaust directs heat away from them. Thanks to its Auto Power On feature, the projector turns on when it detects signal input.
Smarter presentations
Users can view two data sources side by side with split screen, and MHL can show high-quality video and audio content from mobile devices while charging them at the same time.
True portability
The ultra-slim form factor and lightweight design makes this the ideal projector for anyone on the move. A carry case is included and the projector fits easily into a standard laptop bag.